Texas Instruments PMIC - PMIC - Battery Chargers - BQ2000PN BQ2000PN

Description
Manufacturer: Texas Instruments Win Source Part Number: 049696-bq2000PN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-PDIP Maximum Supply Voltage: 6V Alternative Parts (Cross-Reference): BQ2000PWG4; bq2000SN; bq2000TPN; bq2000PN; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 049696-bq2000PN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-PDIP Maximum Supply Voltage: 6V Alternative Parts (Cross-Reference): BQ2000PWG4; bq2000SN; bq2000TPN; bq2000PN; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ2000PN - 049696-bq2000PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2000PN
049696-bq2000PN
PMIC - PMIC - Battery Chargers - BQ2000PN 049696-bq2000PN
Manufacturer: Texas Instruments Win Source Part Number: 049696-bq2000PN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-PDIP Maximum Supply Voltage: 6V Alternative Parts (Cross-Reference): BQ2000PWG4; bq2000SN; bq2000TPN; bq2000PN; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 049696-bq2000PN
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-PDIP
Maximum Supply Voltage: 6V
Alternative Parts (Cross-Reference): BQ2000PWG4; bq2000SN; bq2000TPN; bq2000PN;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 049696-bq2000PN
Product Name PMIC - PMIC - Battery Chargers - BQ2000PN
Package Type DIP; PDIP; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ISL6292-1CR3 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.1 volts
Charge Current 2000 mA
View Details
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031PN-A5 - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
7 suppliers