Texas Instruments INA106 Precision Fixed-Gain Differential Amplifier INA106KPG4

Description
Precision Fixed-Gain Differential Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Precision Fixed-Gain Differential Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA106 Precision Fixed-Gain Differential Amplifier - INA106KPG4 - Texas Instruments
Dallas, TX, United States
INA106 Precision Fixed-Gain Differential Amplifier
INA106KPG4
INA106 Precision Fixed-Gain Differential Amplifier INA106KPG4
Precision Fixed-Gain Differential Amplifier 8-PDIP -40 to 85

Precision Fixed-Gain Differential Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA106KPG4 - 082497-INA106KPG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA106KPG4
082497-INA106KPG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA106KPG4 082497-INA106KPG4
Manufacturer: Texas Instruments Win Source Part Number: 082497-INA106KPG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 1MHz Amplifier Type: Differential Slew Rate: 3 V/μs Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 1.5mA Channel Output Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 082497-INA106KPG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 1MHz
Amplifier Type: Differential
Slew Rate: 3 V/μs
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number INA106KPG4 082497-INA106KPG4
Product Name INA106 Precision Fixed-Gain Differential Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA106KPG4
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC DIP; PDIP; 8-PDIP
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 1.5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
8 suppliers
LMH6552 1.5 GHz Fully Differential Amplifier - LMH6552SDX/NOPB - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type SOIC,WSON
View Details
7 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers