Texas Instruments AM3894 Sitara Processor AM3894CCYG120

Description
Sitara Processor 1031-FCBGA 0 to 95
Request a Quote Datasheet
Description
Sitara Processor 1031-FCBGA 0 to 95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3894 Sitara Processor - AM3894CCYG120 - Texas Instruments
Dallas, TX, United States
AM3894 Sitara Processor
AM3894CCYG120
AM3894 Sitara Processor AM3894CCYG120
Sitara Processor 1031-FCBGA 0 to 95

Sitara Processor 1031-FCBGA 0 to 95

Buy Now Datasheet
Microprocessors - 296-41502-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-41502-ND
Microprocessors 296-41502-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

Buy Now Datasheet
32-bit 32bit 1.2GHz 1.5V Embedded Microprocessor MPU - 694-AM3894CCYG120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1.2GHz 1.5V Embedded Microprocessor MPU
694-AM3894CCYG120
32-bit 32bit 1.2GHz 1.5V Embedded Microprocessor MPU 694-AM3894CCYG120
MPU AM389x RISC 32bit 40nm 1.2GHz 1.5V/1.8V/3.3V 1031-Pin FCBGA Tray Product overview: AM3894CCYG120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.2GHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1.2GHz, 1.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894CCYG120 can be used for catalog matching and distributor lookup.

MPU AM389x RISC 32bit 40nm 1.2GHz 1.5V/1.8V/3.3V 1031-Pin FCBGA Tray Product overview: AM3894CCYG120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.2GHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1.2GHz, 1.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894CCYG120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1356609-AM3894CCYG120 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1356609-AM3894CCYG120
Integrated Circuits (ICs) - Embedded - Microprocessors 1356609-AM3894CCYG120
Win Source Part Number: 1356609-AM3894CCYG12 0 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: 0°C ~ 95°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) Mfr: Texas Instruments Series: Sitara™ Package: Tray Product Status: Active Package / Case: 1031-BFBGA, FCBGA Supplier Device Package: 1031-FCBGA (25x25) Base Product Number: AM3894 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 1.2GHz Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: DDR2, DDR3 Graphics Acceleration: Yes USB: USB 2.0 + PHY (2) Additional Interfaces: I²C, McASP, McBSP, SPI, SD/SDIO, UART Display & Interface Controllers: HDMI, HDVPSS Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (1) Voltage - I/O: 1.8V, 3.3V

Win Source Part Number: 1356609-AM3894CCYG120
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: 0°C ~ 95°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
Mfr: Texas Instruments
Series: Sitara™
Package: Tray
Product Status: Active
Package / Case: 1031-BFBGA, FCBGA
Supplier Device Package: 1031-FCBGA (25x25)
Base Product Number: AM3894
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 1.2GHz
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: DDR2, DDR3
Graphics Acceleration: Yes
USB: USB 2.0 + PHY (2)
Additional Interfaces: I²C, McASP, McBSP, SPI, SD/SDIO, UART
Display & Interface Controllers: HDMI, HDVPSS
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (1)
Voltage - I/O: 1.8V, 3.3V

Buy Now Datasheet
Microprocessors - AM3894CCYG120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3894CCYG120
Microprocessors AM3894CCYG120
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3894CCYG120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3894CCYG120
Integrated Circuits (ICs) - Embedded - Microprocessors AM3894CCYG120
IC MPU SITARA 1.2GHZ 1031FCBGA

IC MPU SITARA 1.2GHZ 1031FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3894CCYG120 296-41502-ND 694-AM3894CCYG120 1356609-AM3894CCYG120 AM3894CCYG120 AM3894CCYG120
Product Name AM3894 Sitara Processor Microprocessors 32-bit 32bit 1.2GHz 1.5V Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.5V; 1.8V; 3.3V 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; FCBGA Other; 1031-BFBGA, FCBGA Other; FCBGA BGA; Other; 1031-BFBGA, FCBGA
Clock Speed 1200 to 1350 MHz 1200 MHz 1200 MHz 1200 MHz
RAM 576 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CBPDNB - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 800 MHz
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
DM3730 Digital Media Processor - DM3730CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
AM3357 Sitara Processor - AM3357BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers