Texas Instruments AM3352 Sitara Processor AM3352BZCZD80

Description
Sitara Processor 324-NFBGA -40 to 90
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3352 Sitara Processor - AM3352BZCZD80 - Texas Instruments
Dallas, TX, United States
AM3352 Sitara Processor
AM3352BZCZD80
AM3352 Sitara Processor AM3352BZCZD80
Sitara Processor 324-NFBGA -40 to 90

Sitara Processor 324-NFBGA -40 to 90

Buy Now Datasheet
800MHz 1.26V 64KB Embedded Microprocessor MPU - 694-AM3352BZCZD80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz 1.26V 64KB Embedded Microprocessor MPU
694-AM3352BZCZD80
800MHz 1.26V 64KB Embedded Microprocessor MPU 694-AM3352BZCZD80
32b ARM MPU 800MHz LFBGA 1.26V 64KB ROM/RAM Product overview: AM3352BZCZD80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 1.26V, 64KB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHz, 1.26V, 64KB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZD80 can be used for catalog matching and distributor lookup.

32b ARM MPU 800MHz LFBGA 1.26V 64KB ROM/RAM Product overview: AM3352BZCZD80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 1.26V, 64KB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHz, 1.26V, 64KB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZD80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3352BZCZD80 - 085678-AM3352BZCZD80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3352BZCZD80
085678-AM3352BZCZD80
Embedded - Embedded - Microprocessors - AM3352BZCZD80 085678-AM3352BZCZD80
Manufacturer: Texas Instruments Win Source Part Number: 085678-AM3352BZCZD80 Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C (TJ) Case / Package: 324-NFBGA(15x15) Speed(Frequency): 800MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 085678-AM3352BZCZD80
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 90°C (TJ)
Case / Package: 324-NFBGA(15x15)
Speed(Frequency): 800MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 126

Buy Now Datasheet
Microprocessors - 296-35860-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-35860-5-ND
Microprocessors 296-35860-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3352BZCZD80
Microprocessors - MPU AM3352BZCZD80
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet
Microprocessors - AM3352BZCZD80 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3352BZCZD80
Microprocessors AM3352BZCZD80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352BZCZD80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3352BZCZD80
Integrated Circuits (ICs) - Embedded - Microprocessors AM3352BZCZD80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site
Microprocessors - AM3352BZCZD80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3352BZCZD80
Microprocessors AM3352BZCZD80
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now
Embedded - Microprocessors - AM3352BZCZD80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3352BZCZD80
Embedded - Microprocessors AM3352BZCZD80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3352BZCZD80 694-AM3352BZCZD80 085678-AM3352BZCZD80 296-35860-5-ND AM3352BZCZD80 AM3352BZCZD80 AM3352BZCZD80 AM3352BZCZD80 AM3352BZCZD80
Product Name AM3352 Sitara Processor 800MHz 1.26V 64KB Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3352BZCZD80 Microprocessors Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.26V 1.8V, 3.3V 1.8V; 3.3V
Package Type Other; NFBGA Other; LFBGA Other; 324-NFBGA(15x15) Other; 324-LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA
Clock Speed 300 to 1000 MHz 800 MHz 800 MHz 800 MHz 800 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA710BEGCBDRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
AM3354 Sitara Processor - AM3354BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers