Sitara Processor 298-NFBGA 0 to 90
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display, CAN 298-NFBGA 0 to 90 Product overview: AM3352BZCE30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCE30 can be used for catalog matching and distributor lookup.
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
Microprocessors - MPU Sitara ARM Cortex-A8 MPU
IC MPU SITARA 300MHZ 298NFBGA
IC MPU SITARA 300MHZ 298NFBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3352BZCE30 | 296-36202-5-ND | 694-AM3352BZCE30 | AM3352BZCE30 | AM3352BZCE30 | AM3352BZCE30 | AM3352BZCE30 |
| Product Name | AM3352 Sitara Processor | Microprocessors | ARM Cortex-A 1Gb Embedded Microprocessor MPU | Microprocessors | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ||
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | 1.1 | ||||
| Package Type | Other; NFBGA | Other; 298-LFBGA | BGA; Other; 298-LFBGA | Other; 298-LFBGA | |||
| Clock Speed | 300 to 1000 MHz | 300 MHz | 26 MHz | 300 MHz | 300 MHz | 300 MHz | |
| RAM | 128 KB |