Texas Instruments AM3352 Sitara Processor AM3352BZCZA100

Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3352 Sitara Processor - AM3352BZCZA100 - Texas Instruments
Dallas, TX, United States
AM3352 Sitara Processor
AM3352BZCZA100
AM3352 Sitara Processor AM3352BZCZA100
Sitara Processor 324-NFBGA -40 to 105

Sitara Processor 324-NFBGA -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3352BZCZA100 - 1016560-AM3352BZCZA100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3352BZCZA100
1016560-AM3352BZCZA100
Embedded - Embedded - Microprocessors - AM3352BZCZA100 1016560-AM3352BZCZA100
Manufacturer: Texas Instruments Win Source Part Number: 1016560-AM3352BZCZA1 00 Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Family Name: AM3352 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 324-NFBGA(15x15) Speed(Frequency): 1.0GHz Alternative Parts (Cross-Reference): AM3352BZCZA30; AM3352BZCZA60; AM3352BZCZA80; AM3358BZCZA80; AM3352BZCZA100; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 1016560-AM3352BZCZA100
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3352
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 324-NFBGA(15x15)
Speed(Frequency): 1.0GHz
Alternative Parts (Cross-Reference): AM3352BZCZA30; AM3352BZCZA60; AM3352BZCZA80; AM3358BZCZA80; AM3352BZCZA100;
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 126

Buy Now Datasheet
Microprocessors - 296-35858-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-35858-5-ND
Microprocessors 296-35858-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

Buy Now Datasheet
32-bit 1GHz 1Gb Embedded Microprocessor MPU - 694-AM3352BZCZA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1GHz 1Gb Embedded Microprocessor MPU
694-AM3352BZCZA100
32-bit 1GHz 1Gb Embedded Microprocessor MPU 694-AM3352BZCZA100
32-bit MPU, Cortex-A8, 1GHz, 1Gb Eth, CAN, 324-NFBGA Product overview: AM3352BZCZA100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1GHz, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZA100 can be used for catalog matching and distributor lookup.

32-bit MPU, Cortex-A8, 1GHz, 1Gb Eth, CAN, 324-NFBGA Product overview: AM3352BZCZA100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1GHz, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3352BZCZA100 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3352BZCZA100
Microprocessors AM3352BZCZA100
IC MPU SITARA 1.0GHZ 324NFBGA

IC MPU SITARA 1.0GHZ 324NFBGA

Supplier's Site Datasheet
Microprocessors - AM3352BZCZA100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3352BZCZA100
Microprocessors AM3352BZCZA100
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352BZCZA100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3352BZCZA100
Integrated Circuits (ICs) - Embedded - Microprocessors AM3352BZCZA100
IC MPU SITARA 1.0GHZ 324NFBGA

IC MPU SITARA 1.0GHZ 324NFBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3352BZCZA100
Microprocessors - MPU AM3352BZCZA100
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet
Embedded - Microprocessors - AM3352BZCZA100 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3352BZCZA100
Embedded - Microprocessors AM3352BZCZA100
IC MPU SITARA 1.0GHZ 324NFBGA

IC MPU SITARA 1.0GHZ 324NFBGA

Supplier's Site Datasheet
MPU AM335x RISC 32bit 1GHz 1.8V/3.3V Automotive 324-Pin NFBGA - 815-AM3352BZCZA100 - Utmel Electronic Limited
Hong Kong, China
MPU AM335x RISC 32bit 1GHz 1.8V/3.3V Automotive 324-Pin NFBGA
815-AM3352BZCZA100
MPU AM335x RISC 32bit 1GHz 1.8V/3.3V Automotive 324-Pin NFBGA 815-AM3352BZCZA100
MPU AM335x RISC 32bit 1GHz 1.8V/3.3V Automotive 324-Pin NFBGA

MPU AM335x RISC 32bit 1GHz 1.8V/3.3V Automotive 324-Pin NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3352BZCZA100 1016560-AM3352BZCZA100 296-35858-5-ND 694-AM3352BZCZA100 AM3352BZCZA100 AM3352BZCZA100 AM3352BZCZA100 AM3352BZCZA100 AM3352BZCZA100 815-AM3352BZCZA100
Product Name AM3352 Sitara Processor Embedded - Embedded - Microprocessors - AM3352BZCZA100 Microprocessors 32-bit 1GHz 1Gb Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Embedded - Microprocessors MPU AM335x RISC 32bit 1GHz 1.8V/3.3V Automotive 324-Pin NFBGA
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.8V; 3.3V 1.325 1.325V
Package Type Other; NFBGA Other; 324-NFBGA(15x15) Other; 324-LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA Other; 324-LFBGA
Clock Speed 300 to 1000 MHz 1000 MHz 26 MHz 1000 MHz 1000 MHz 1000 MHz
RAM 128 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - AM5K2E02ABD25 - 768488-AM5K2E02ABD25 - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.35V, 1.5V, 1.8V, 3.3V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
5 suppliers
Microprocessors - DRA712BGGCBDRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
AM1705 Sitara Processor - AM1705BPTPA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
5 suppliers
AM1808 Sitara Processor - AM1808EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers