The AM3715 Sitara Processor from Texas Instruments is a high-performance microprocessor based on the ARM Cortex-A8 architecture, capable of operating at speeds up to 1 GHz. It features a NEON SIMD coprocessor and includes a POWERVR SGX graphics accelerator, which enhances multimedia processing capabilities. The processor supports various memory interfaces, including a 16-bit wide multiplexed address/data bus and a dedicated SDRAM controller, allowing for a total address space of 1 GB. The AM3715 is designed for a range of applications, including portable data terminals, navigation systems, auto infotainment, gaming, medical imaging, home automation, and industrial control. It supports multiple communication interfaces, including USB, UART, and I2C, and offers comprehensive power management features, such as SmartReflex technology for dynamic voltage and frequency scaling. The device is available in a 515-pin POP-FCBGA package and operates within a temperature range of 0 to 90 degrees Celsius. It is suitable for both commercial and industrial applications, making it a versatile choice for engineers looking to integrate a robust processing solution into their designs.
Sitara Processor 515-POP-FCBGA 0 to 90
Sitara processor: Arm Cortex-A8, 3D graphics, camera 515-POP-FCBGA 0 to 90 Product overview: AM3715CBC from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3715CBC can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768456-AM3715CBC
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Package: 515-VFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3715
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (14x14)
Alternative Parts (Cross-Reference): AM3715CUS; AM3715CBC100; AM3715CBP100;
Introduction Date: June 01, 2010
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (14x14)
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (14x14)
IC MPU SITARA 800MHZ 515FCBGA
Microprocessors - MPU Sitara Microproc
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3715CBC | 694-AM3715CBC | 768456-AM3715CBC | 296-28406-ND | AM3715CBC | AM3715CBC | 815-AM3715CBC |
| Product Name | AM3715 Sitara Processor | ARM Cortex-A Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - AM3715CBC | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU Sitara Microproc |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM; ARM® Cortex®-A8 | ||
| Supply Voltage | 1.8V | 1.1V | 1.8V | 1.8V | 1.1V | ||
| Package Type | Other; FCBGA,POP-FCBGA | Other; FCBGA | Other; 515-VFBGA, FCBGA | BGA; Other; 515-VFBGA, FCBGA | Other; 515-VFBGA, FCBGA | ||
| Clock Speed | 800 to 1000 MHz | 800 MHz | 800 MHz | 800 MHz | |||
| RAM | 64 KB | 64 KB |