Texas Instruments AM3352 Sitara Processor AM3352BZCZ100

Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3352 Sitara Processor - AM3352BZCZ100 - Texas Instruments
Dallas, TX, United States
AM3352 Sitara Processor
AM3352BZCZ100
AM3352 Sitara Processor AM3352BZCZ100
Sitara Processor 324-NFBGA 0 to 90

Sitara Processor 324-NFBGA 0 to 90

Buy Now Datasheet
Microprocessors - 296-37711-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-37711-ND
Microprocessors 296-37711-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3352BZCZ100 - 1016558-AM3352BZCZ100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3352BZCZ100
1016558-AM3352BZCZ100
Embedded - Embedded - Microprocessors - AM3352BZCZ100 1016558-AM3352BZCZ100
Manufacturer: Texas Instruments Win Source Part Number: 1016558-AM3352BZCZ10 0 Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 324-NFBGA(15x15) Speed(Frequency): 1.0GHz Alternative Parts (Cross-Reference): AM3352BZCZ60; AM3352BZCE60; AM3352BZCZ30; AM3352BZCZ100; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Automotive, Industrial Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 1016558-AM3352BZCZ100
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 324-NFBGA(15x15)
Speed(Frequency): 1.0GHz
Alternative Parts (Cross-Reference): AM3352BZCZ60; AM3352BZCE60; AM3352BZCZ30; AM3352BZCZ100;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Automotive, Industrial
Quantity per package: 126

Buy Now Datasheet
Microprocessors - AM3352BZCZ100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3352BZCZ100
Microprocessors AM3352BZCZ100
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352BZCZ100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3352BZCZ100
Integrated Circuits (ICs) - Embedded - Microprocessors AM3352BZCZ100
IC MPU SITARA 1.0GHZ 324NFBGA

IC MPU SITARA 1.0GHZ 324NFBGA

Supplier's Site
Embedded - Microprocessors - AM3352BZCZ100 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3352BZCZ100
Embedded - Microprocessors AM3352BZCZ100
IC MPU SITARA 1.0GHZ 324NFBGA

IC MPU SITARA 1.0GHZ 324NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3352BZCZ100
Microprocessors - MPU AM3352BZCZ100
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet
Microprocessors - AM3352BZCZ100 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3352BZCZ100
Microprocessors AM3352BZCZ100
IC MPU SITARA 1.0GHZ 324NFBGA

IC MPU SITARA 1.0GHZ 324NFBGA

Supplier's Site Datasheet
MPU AM335x RISC 32bit 1GHz 1.8V/3.3V Automotive 324-Pin NFBGA Tray - 815-AM3352BZCZ100 - Utmel Electronic Limited
Hong Kong, China
MPU AM335x RISC 32bit 1GHz 1.8V/3.3V Automotive 324-Pin NFBGA Tray
815-AM3352BZCZ100
MPU AM335x RISC 32bit 1GHz 1.8V/3.3V Automotive 324-Pin NFBGA Tray 815-AM3352BZCZ100
MPU AM335x RISC 32bit 1GHz 1.8V/3.3V Automotive 324-Pin NFBGA Tray

MPU AM335x RISC 32bit 1GHz 1.8V/3.3V Automotive 324-Pin NFBGA Tray

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3352BZCZ100 296-37711-ND 1016558-AM3352BZCZ100 AM3352BZCZ100 AM3352BZCZ100 AM3352BZCZ100 AM3352BZCZ100 AM3352BZCZ100 815-AM3352BZCZ100
Product Name AM3352 Sitara Processor Microprocessors Embedded - Embedded - Microprocessors - AM3352BZCZ100 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU Microprocessors MPU AM335x RISC 32bit 1GHz 1.8V/3.3V Automotive 324-Pin NFBGA Tray
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.8V, 3.3V 1.325V
Package Type Other; NFBGA Other; 324-LFBGA Other; 324-NFBGA(15x15) BGA; Other; 324-LFBGA Other; 324-LFBGA Other; 324-LFBGA
Clock Speed 300 to 1000 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
RAM 128 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM3892 Sitara Processor - AM3892CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
AM3356 Sitara Processor - AM3356BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
AM3356 Sitara Processor - AM3356BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
AM3874 Sitara Processor - AM3874CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers