Sitara Processor 361-NFBGA -40 to 90
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 361-NFBGA (16x16)
Sitara Processor: ARM9, LPDDR, DDR2, Ethernet 361-NFBGA -40 to 90 Product overview: AM1802BZWTD3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1802BZWTD3 can be used for catalog matching and distributor lookup.
IC MPU SITARA 300MHZ 361NFBGA
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 361-NFBGA (16x16)
IC MPU SITARA 300MHZ 361NFBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1802BZWTD3 | 296-43540-ND | 694-AM1802BZWTD3 | AM1802BZWTD3 | AM1802BZWTD3 | AM1802BZWTD3 |
| Product Name | AM1802 Sitara Processor | Microprocessors | Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S | ARM926EJ-S | |
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | ||||
| Package Type | Other; NFBGA | Other; 361-LFBGA | Other; LFBGA | BGA; Other; 361-LFBGA | Other; 361-LFBGA | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | |
| UARTs | 3 |