Texas Instruments AM3352 Sitara Processor AM3352BZCZ80

Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3352 Sitara Processor - AM3352BZCZ80 - Texas Instruments
Dallas, TX, United States
AM3352 Sitara Processor
AM3352BZCZ80
AM3352 Sitara Processor AM3352BZCZ80
Sitara Processor 324-NFBGA 0 to 90

Sitara Processor 324-NFBGA 0 to 90

Buy Now Datasheet
Automotive 32-bit 32bit 800MHz Embedded Microprocessor MPU - 694-AM3352BZCZ80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 800MHz Embedded Microprocessor MPU
694-AM3352BZCZ80
Automotive 32-bit 32bit 800MHz Embedded Microprocessor MPU 694-AM3352BZCZ80
MPU AM335x RISC 32bit 800MHz 1.8V/3.3V Automotive 324-Pin NFBGA Tray Product overview: AM3352BZCZ80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 800MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 800MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZ80 can be used for catalog matching and distributor lookup.

MPU AM335x RISC 32bit 800MHz 1.8V/3.3V Automotive 324-Pin NFBGA Tray Product overview: AM3352BZCZ80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 800MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 800MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZ80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-38863-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-38863-ND
Microprocessors 296-38863-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3352BZCZ80 - 199021-AM3352BZCZ80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3352BZCZ80
199021-AM3352BZCZ80
Embedded - Embedded - Microprocessors - AM3352BZCZ80 199021-AM3352BZCZ80
Manufacturer: Texas Instruments Win Source Part Number: 199021-AM3352BZCZ80 Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 324-NFBGA(15x15) Speed(Frequency): 800MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 199021-AM3352BZCZ80
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 324-NFBGA(15x15)
Speed(Frequency): 800MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 126

Buy Now Datasheet
Embedded - Microprocessors - AM3352BZCZ80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3352BZCZ80
Embedded - Microprocessors AM3352BZCZ80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3352BZCZ80
Microprocessors - MPU AM3352BZCZ80
Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Buy Now Datasheet
Microprocessors - AM3352BZCZ80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3352BZCZ80
Microprocessors AM3352BZCZ80
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352BZCZ80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3352BZCZ80
Integrated Circuits (ICs) - Embedded - Microprocessors AM3352BZCZ80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site
Microprocessors - AM3352BZCZ80 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3352BZCZ80
Microprocessors AM3352BZCZ80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3352BZCZ80 694-AM3352BZCZ80 296-38863-ND 199021-AM3352BZCZ80 AM3352BZCZ80 AM3352BZCZ80 AM3352BZCZ80 AM3352BZCZ80 AM3352BZCZ80
Product Name AM3352 Sitara Processor Automotive 32-bit 32bit 800MHz Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - AM3352BZCZ80 Embedded - Microprocessors Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.1V 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; NFBGA Other; LFBGA Other; 324-LFBGA Other; 324-NFBGA(15x15) BGA; Other; 324-LFBGA Other; 324-LFBGA
Clock Speed 300 to 1000 MHz 800 MHz 800 MHz 800 MHz 800 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Microprocessors - 296-AM68A92ATGGHAALZRCT-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A72
Supply Voltage 1.8V; 3.3V
View Details
3 suppliers
AM3715 Sitara Processor - AM3715CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
AM3703 Sitara Processor - AM3703CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers