Texas Instruments AM3703 Sitara Processor AM3703CUS100

Description
Sitara Processor 423-FCBGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 423-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3703 Sitara Processor - AM3703CUS100 - Texas Instruments
Dallas, TX, United States
AM3703 Sitara Processor
AM3703CUS100
AM3703 Sitara Processor AM3703CUS100
Sitara Processor 423-FCBGA 0 to 90

Sitara Processor 423-FCBGA 0 to 90

Buy Now Datasheet
Microprocessors - 296-37712-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-37712-ND
Microprocessors 296-37712-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 423-FCBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3703CUS100 - 199025-AM3703CUS100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3703CUS100
199025-AM3703CUS100
Embedded - Embedded - Microprocessors - AM3703CUS100 199025-AM3703CUS100
Manufacturer: Texas Instruments Win Source Part Number: 199025-AM3703CUS100 Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 2.0 (4) Voltage - I/O: 1.8V Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 423-FCBGA (16x16) Speed(Frequency): 1.0GHz Security Package / Case: 423-LFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 199025-AM3703CUS100
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 423-FCBGA (16x16)
Speed(Frequency): 1.0GHz
Security Package / Case: 423-LFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32bit 1GHz Embedded Microprocessor MPU - 694-AM3703CUS100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1GHz Embedded Microprocessor MPU
694-AM3703CUS100
32-bit 32bit 1GHz Embedded Microprocessor MPU 694-AM3703CUS100
MPU AM37x RISC 32bit 45nm 1GHz 423-Pin FC/CSP Tray Product overview: AM3703CUS100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CUS100 can be used for catalog matching and distributor lookup.

MPU AM37x RISC 32bit 45nm 1GHz 423-Pin FC/CSP Tray Product overview: AM3703CUS100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CUS100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3703CUS100 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3703CUS100
Microprocessors AM3703CUS100
IC MPU SITARA 1.0GHZ 423FCBGA

IC MPU SITARA 1.0GHZ 423FCBGA

Supplier's Site Datasheet
Microprocessors - AM3703CUS100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3703CUS100
Microprocessors AM3703CUS100
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 423-FCBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3703CUS100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3703CUS100
Integrated Circuits (ICs) - Embedded - Microprocessors AM3703CUS100
IC MPU SITARA 1.0GHZ 423FCBGA

IC MPU SITARA 1.0GHZ 423FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3703CUS100 296-37712-ND 199025-AM3703CUS100 694-AM3703CUS100 AM3703CUS100 AM3703CUS100 AM3703CUS100
Product Name AM3703 Sitara Processor Microprocessors Embedded - Embedded - Microprocessors - AM3703CUS100 32-bit 32bit 1GHz Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V 1.8V 1.8V 1.1V
Package Type Other; FCBGA,POP-FCBGA Other; 423-LFBGA, FCBGA Other; 423-FCBGA (16x16) Other; BGA Other; 423-LFBGA, FCBGA BGA; Other; 423-LFBGA, FCBGA
Clock Speed 800 to 1000 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
DM8107 DaVinci Digital Media Processor - DM8107AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA722AHGABCQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DM385 DaVinci Digital Media Processor - DM385AAAR01 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details