Sitara Processor 423-FCBGA -40 to 105
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 423-FCBGA (16x16)
32-bit ARM MPU, 800MHz, 1.5V, FCBGA, I2C, SPI, USB, UART Product overview: AM3703CUSA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 800MHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 800MHz, 1.5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CUSA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768454-AM3703CUSA
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Package: 423-LFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3703
Categories: Integrated Circuits (ICs)
Manufacturer Package: 423-FCBGA (16x16)
Alternative Parts (Cross-Reference): AM3703CBCA; AM3703CBPA; AM3703CUS;
Introduction Date: March 01, 2011
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Microprocessors - MPU Sitara ARM Microproc
IC MPU SITARA 800MHZ 423FCBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 423-FCBGA (16x16)
IC MPU SITARA 800MHZ 423FCBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3703CUSA | 296-41500-ND | 694-AM3703CUSA | 768454-AM3703CUSA | AM3703CUSA | AM3703CUSA | AM3703CUSA | AM3703CUSA |
| Product Name | AM3703 Sitara Processor | Microprocessors | 32-bit 800MHz 1.5V Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - AM3703CUSA | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ARM® Cortex®-A8 | |||
| Supply Voltage | 1.8V | 1.8V | 1.1V | 1.8V | ||||
| Package Type | Other; FCBGA,POP-FCBGA | Other; 423-LFBGA, FCBGA | Other; FCBGA | BGA; Other; 423-LFBGA, FCBGA | Other; 423-LFBGA, FCBGA | |||
| Clock Speed | 800 to 1000 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz | |||
| RAM | 64 KB |