The DM385 DaVinci Digital Media Processor is a high-performance SoC designed for multimedia applications such as IP cameras, video conferencing, and embedded vision, featuring a 1000-MHz ARM Cortex-A8 processor, HDVICPv2 engine for H.264 and JPEG processing, HDVPSS with HDMI 1.3 output, and dual USB 2.0 ports. It is packaged in a 609-pin FCCSP (AAR) BGA with 0.5-mm ball spacing and operates from 0°C to 95°C. The device supports DDR2, DDR3, and DDR3L SDRAM, offers 125 GPIO pins, and includes a 32KB embedded trace buffer for debugging. It is compliant with IEEE 1149.1 (JTAG) and uses 45-nm CMOS technology. The part is obsolete.
DaVinci Digital Media Processor 609-FCBGA
| Texas Instruments | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | DM385AAAR01 |
| Product Name | DM385 DaVinci Digital Media Processor |
| Microprocessor Family | ARM |
| Supply Voltage | 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V |
| Features | Watchdog Timer |
| Package Type | Other; FCBGA |
| Clock Speed | 1000 MHz |