Texas Instruments AM3715 Sitara Processor AM3715CBCD100

Description
Sitara Processor 515-POP-FCBGA -40 to 90
Request a Quote
Description
Sitara Processor 515-POP-FCBGA -40 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM3715CBCD100 is a Sitara ARM microprocessor based on the Cortex-A8 core, operating up to 1 GHz, with integrated NEON SIMD and PowerVR SGX graphics. It is housed in a 515-pin POP-FCBGA package with a top ball pitch of 0.65 mm and bottom ball pitch of 0.5 mm, and supports extended temperature operation from -40 to 90 °C. The device includes 32 KB instruction cache, 32 KB data cache, 256 KB L2 cache, and supports external memory interfaces including SDRAM and GPMC for flash and SRAM. It enables HDQ/1-Wire, USB OTG, multimedia card interfaces, and multiple serial interfaces for industrial and embedded applications.

Datasheet Summary
Powered by GS/AI

The AM3715CBCD100 is a Sitara ARM microprocessor based on the Cortex-A8 core, operating up to 1 GHz, with integrated NEON SIMD and PowerVR SGX graphics. It is housed in a 515-pin POP-FCBGA package with a top ball pitch of 0.65 mm and bottom ball pitch of 0.5 mm, and supports extended temperature operation from -40 to 90 °C. The device includes 32 KB instruction cache, 32 KB data cache, 256 KB L2 cache, and supports external memory interfaces including SDRAM and GPMC for flash and SRAM. It enables HDQ/1-Wire, USB OTG, multimedia card interfaces, and multiple serial interfaces for industrial and embedded applications.

Suppliers

Company
Product
Description
Supplier Links
AM3715 Sitara Processor - AM3715CBCD100 - Texas Instruments
Dallas, TX, United States
AM3715 Sitara Processor
AM3715CBCD100
AM3715 Sitara Processor AM3715CBCD100
Sitara Processor 515-POP-FCBGA -40 to 90

Sitara Processor 515-POP-FCBGA -40 to 90

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3715CBCD100 - 768457-AM3715CBCD100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3715CBCD100
768457-AM3715CBCD100
Embedded - Embedded - Microprocessors - AM3715CBCD100 768457-AM3715CBCD100
Manufacturer: Texas Instruments Win Source Part Number: 768457-AM3715CBCD100 Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: SDRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 2.0 (4) Voltage - I/O: 1.8V Package: 515-VFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: AM3715 Categories: Integrated Circuits (ICs) Manufacturer Package: 515-POP-FCBGA (14x14) Alternative Parts (Cross-Reference): AM3715CUSD100; AM3715CBPD100; AM3715CBCD100; Introduction Date: June 01, 2010 ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768457-AM3715CBCD100
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Package: 515-VFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3715
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (14x14)
Alternative Parts (Cross-Reference): AM3715CUSD100; AM3715CBPD100; AM3715CBCD100;
Introduction Date: June 01, 2010
ECCN: 5A992.c
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3715CBCD100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3715CBCD100
ARM Cortex-A Embedded Microprocessor MPU 694-AM3715CBCD100
Sitara processor: Arm Cortex-A8, 3D graphics, camera 515-POP-FCBGA -40 to 90 Product overview: AM3715CBCD100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3715CBCD100 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, 3D graphics, camera 515-POP-FCBGA -40 to 90 Product overview: AM3715CBCD100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3715CBCD100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-42742-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42742-ND
Microprocessors 296-42742-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (14x14)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (14x14)

Buy Now Datasheet
Microprocessors - AM3715CBCD100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3715CBCD100
Microprocessors AM3715CBCD100
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (14x14)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (14x14)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3715CBCD100
Microprocessors - MPU AM3715CBCD100
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CBCD100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3715CBCD100
Integrated Circuits (ICs) - Embedded - Microprocessors AM3715CBCD100
IC MPU SITARA 1.0GHZ 515FCBGA

IC MPU SITARA 1.0GHZ 515FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3715CBCD100 768457-AM3715CBCD100 694-AM3715CBCD100 296-42742-ND AM3715CBCD100 AM3715CBCD100 AM3715CBCD100
Product Name AM3715 Sitara Processor Embedded - Embedded - Microprocessors - AM3715CBCD100 ARM Cortex-A Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V 1.8V 1.1V 1.8V
Package Type Other; FCBGA,POP-FCBGA Other; 515-VFBGA, FCBGA BGA; Other; 515-VFBGA, FCBGA
Clock Speed 800 to 1000 MHz 1000 MHz 1000 MHz 1000 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
AM3352 Sitara Processor - AM3352BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXEASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
AM1707 Sitara Processor - AM1707DZKBD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
6 suppliers