Texas Instruments AM3505 Sitara Processor AM3505AZCNA

Description
Sitara Processor 491-NFBGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 491-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3505 Sitara Processor - AM3505AZCNA - Texas Instruments
Dallas, TX, United States
AM3505 Sitara Processor
AM3505AZCNA
AM3505 Sitara Processor AM3505AZCNA
Sitara Processor 491-NFBGA -40 to 105

Sitara Processor 491-NFBGA -40 to 105

Buy Now Datasheet
Microprocessors - 296-28122-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-28122-ND
Microprocessors 296-28122-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

Buy Now Datasheet
32-bit 32bit 600MHz 1.8V Embedded Microprocessor MPU - 694-AM3505AZCNA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 600MHz 1.8V Embedded Microprocessor MPU
694-AM3505AZCNA
32-bit 32bit 600MHz 1.8V Embedded Microprocessor MPU 694-AM3505AZCNA
MPU AM35x RISC 32bit 65nm 600MHz 1.8V/3.3V 491-Pin NFBGA Tray Product overview: AM3505AZCNA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 600MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 600MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3505AZCNA can be used for catalog matching and distributor lookup.

MPU AM35x RISC 32bit 65nm 600MHz 1.8V/3.3V 491-Pin NFBGA Tray Product overview: AM3505AZCNA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 600MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 600MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3505AZCNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3505AZCNA - 114241-AM3505AZCNA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3505AZCNA
114241-AM3505AZCNA
Embedded - Embedded - Microprocessors - AM3505AZCNA 114241-AM3505AZCNA
Manufacturer: Texas Instruments Win Source Part Number: 114241-AM3505AZCNA Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 (3), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 491-NFBGA (17x17) Speed(Frequency): 600MHz Security Package / Case: 491-LFBGA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 114241-AM3505AZCNA
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 491-NFBGA (17x17)
Speed(Frequency): 600MHz
Security Package / Case: 491-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microprocessors - AM3505AZCNA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3505AZCNA
Microprocessors AM3505AZCNA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

Buy Now
Microprocessors - AM3505AZCNA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3505AZCNA
Microprocessors AM3505AZCNA
IC MPU SITARA 600MHZ 491NFBGA

IC MPU SITARA 600MHZ 491NFBGA

Supplier's Site Datasheet
Embedded - Microprocessors - AM3505AZCNA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3505AZCNA
Embedded - Microprocessors AM3505AZCNA
IC MPU SITARA 600MHZ 491NFBGA

IC MPU SITARA 600MHZ 491NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3505AZCNA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3505AZCNA
Integrated Circuits (ICs) - Embedded - Microprocessors AM3505AZCNA
IC MPU SITARA 600MHZ 491NFBGA

IC MPU SITARA 600MHZ 491NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3505AZCNA 296-28122-ND 694-AM3505AZCNA 114241-AM3505AZCNA AM3505AZCNA AM3505AZCNA AM3505AZCNA AM3505AZCNA
Product Name AM3505 Sitara Processor Microprocessors 32-bit 32bit 600MHz 1.8V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3505AZCNA Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.2V 1.8V, 3.3V
Package Type Other; BGA,NFBGA Other; 491-LFBGA Other; LFBGA Other; 491-NFBGA (17x17) BGA; Other; 491-LFBGA Other; 491-LFBGA
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
AM3703 Sitara Processor - AM3703CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
AM1707 Sitara Processor - AM1707BZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers