Sitara Processor 361-NFBGA 0 to 90
Sitara Processor: ARM9, LPDDR, DDR2, Display, Ethernet 361-NFBGA 0 to 90 Product overview: AM1808BZCE3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808BZCE3 can be used for catalog matching and distributor lookup.
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)
Manufacturer: Texas Instruments
Win Source Part Number: 199019-AM1808BZCE3
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 361-NFBGA (13x13)
Speed(Frequency): 375MHz
Security Package / Case: 361-LFBGA
Alternative Parts (Cross-Reference): AM1808BZWT4; SPEAR320S-2; AM1808BZWTT3; AM1808BZCE3;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)
IC MPU SITARA 375MHZ 361NFBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1808BZCE3 | 694-AM1808BZCE3 | 296-32613-ND | 199019-AM1808BZCE3 | AM1808BZCE3 | AM1808BZCE3 |
| Product Name | AM1808 Sitara Processor | Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - AM1808BZCE3 | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | ARM | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | ||
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | 1.8V, 3.3V | |||
| Package Type | Other; NFBGA | Other; LFBGA | Other; 361-LFBGA | Other; 361-NFBGA (13x13) | BGA; Other; 361-LFBGA | |
| Clock Speed | 375 to 456 MHz | 375 MHz | 375 MHz | 375 MHz | ||
| UARTs | 3 |