Texas Instruments AM3517 Sitara Processor AM3517AZER

Description
Sitara Processor 484-BGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 484-BGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3517 Sitara Processor - AM3517AZER - Texas Instruments
Dallas, TX, United States
AM3517 Sitara Processor
AM3517AZER
AM3517 Sitara Processor AM3517AZER
Sitara Processor 484-BGA 0 to 90

Sitara Processor 484-BGA 0 to 90

Buy Now Datasheet
Microprocessors - 296-28243-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-28243-ND
Microprocessors 296-28243-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3517AZER - 118689-AM3517AZER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3517AZER
118689-AM3517AZER
Embedded - Embedded - Microprocessors - AM3517AZER 118689-AM3517AZER
Manufacturer: Texas Instruments Win Source Part Number: 118689-AM3517AZER Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 (3), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 484-BGA (23x23) Speed(Frequency): 600MHz Security Package / Case: 484-BBGA Exposed Pad Alternative Parts (Cross-Reference): AM3517AZERA; AM3517AZCNA; AM3517AZCNAC; AM3517AZER; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118689-AM3517AZER
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 484-BGA (23x23)
Speed(Frequency): 600MHz
Security Package / Case: 484-BBGA Exposed Pad
Alternative Parts (Cross-Reference): AM3517AZERA; AM3517AZCNA; AM3517AZCNAC; AM3517AZER;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ARM Cortex-A BGA Embedded Microprocessor MPU - 694-AM3517AZER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A BGA Embedded Microprocessor MPU
694-AM3517AZER
ARM Cortex-A BGA Embedded Microprocessor MPU 694-AM3517AZER
Sitara processor: Arm Cortex-A8, 3D graphics, video front end 484-BGA 0 to 90 Product overview: AM3517AZER from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3517AZER can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, 3D graphics, video front end 484-BGA 0 to 90 Product overview: AM3517AZER from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3517AZER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3517AZER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3517AZER
Integrated Circuits (ICs) - Embedded - Microprocessors AM3517AZER
IC MPU SITARA 600MHZ 484BGA

IC MPU SITARA 600MHZ 484BGA

Supplier's Site
Microprocessors - AM3517AZER - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3517AZER
Microprocessors AM3517AZER
IC MPU SITARA 600MHZ 484BGA

IC MPU SITARA 600MHZ 484BGA

Supplier's Site Datasheet
Microprocessors - AM3517AZER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3517AZER
Microprocessors AM3517AZER
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3517AZER
Microprocessors - MPU AM3517AZER
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3517AZER 296-28243-ND 118689-AM3517AZER 694-AM3517AZER AM3517AZER AM3517AZER AM3517AZER AM3517AZER
Product Name AM3517 Sitara Processor Microprocessors Embedded - Embedded - Microprocessors - AM3517AZER ARM Cortex-A BGA Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Microprocessors - MPU
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.8V, 3.3V 1.2V
Package Type Other; BGA,NFBGA Other; 484-BBGA Exposed Pad BGA; Other; 484-BGA (23x23) Other; BGA Other; 484-BBGA Exposed Pad BGA; Other; 484-BBGA Exposed Pad
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA710BEGCBDQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
AM1806 Sitara Processor - AM1806EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
AM1705 Sitara Processor - AM1705DPTPA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers