Texas Instruments AM3703 Sitara Processor AM3703CBCD100

Description
Sitara Processor 515-POP-FCBGA -40 to 90
Request a Quote
Description
Sitara Processor 515-POP-FCBGA -40 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM3703 Sitara ARM microprocessor is a 45-nm CMOS device featuring a 1-GHz ARM Cortex-A8 core, NEON SIMD coprocessor, and PowerVR SGX graphics accelerator, designed for applications such as portable data terminals, automotive infotainment, and industrial control. It is packaged in a 515-pin POP-FCBGA with a 0.65-mm ball pitch (CBC suffix), operates from -40°C to 90°C, and supports dynamic voltage and frequency scaling via SmartReflex technology. The part includes a 16-bit SDRAM controller, 16-bit GPMC interface for flash and SRAM, USB OTG and host subsystems, and up to 188 GPIO pins.

Datasheet Summary
Powered by GS/AI

The AM3703 Sitara ARM microprocessor is a 45-nm CMOS device featuring a 1-GHz ARM Cortex-A8 core, NEON SIMD coprocessor, and PowerVR SGX graphics accelerator, designed for applications such as portable data terminals, automotive infotainment, and industrial control. It is packaged in a 515-pin POP-FCBGA with a 0.65-mm ball pitch (CBC suffix), operates from -40°C to 90°C, and supports dynamic voltage and frequency scaling via SmartReflex technology. The part includes a 16-bit SDRAM controller, 16-bit GPMC interface for flash and SRAM, USB OTG and host subsystems, and up to 188 GPIO pins.

Suppliers

Company
Product
Description
Supplier Links
AM3703 Sitara Processor - AM3703CBCD100 - Texas Instruments
Dallas, TX, United States
AM3703 Sitara Processor
AM3703CBCD100
AM3703 Sitara Processor AM3703CBCD100
Sitara Processor 515-POP-FCBGA -40 to 90

Sitara Processor 515-POP-FCBGA -40 to 90

Buy Now Datasheet
Microprocessors - 296-42739-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42739-ND
Microprocessors 296-42739-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (14x14)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (14x14)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3703CBCD100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3703CBCD100
ARM Cortex-A Embedded Microprocessor MPU 694-AM3703CBCD100
Sitara processor: Arm Cortex-A8, camera 515-POP-FCBGA -40 to 90 Product overview: AM3703CBCD100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CBCD100 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, camera 515-POP-FCBGA -40 to 90 Product overview: AM3703CBCD100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CBCD100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3703CBCD100 - 768451-AM3703CBCD100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3703CBCD100
768451-AM3703CBCD100
Embedded - Embedded - Microprocessors - AM3703CBCD100 768451-AM3703CBCD100
Manufacturer: Texas Instruments Win Source Part Number: 768451-AM3703CBCD100 Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 2.0 (4) Voltage - I/O: 1.8V Package: 515-VFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: AM3703 Categories: Integrated Circuits (ICs) Manufacturer Package: 515-POP-FCBGA (14x14) Alternative Parts (Cross-Reference): AM3703CUSD100; AM3703CBPD100; AM3703CBCD100; Introduction Date: June 01, 2010 ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768451-AM3703CBCD100
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Package: 515-VFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3703
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (14x14)
Alternative Parts (Cross-Reference): AM3703CUSD100; AM3703CBPD100; AM3703CBCD100;
Introduction Date: June 01, 2010
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3703CBCD100
Microprocessors - MPU AM3703CBCD100
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Buy Now Datasheet
Microprocessors - AM3703CBCD100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3703CBCD100
Microprocessors AM3703CBCD100
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (14x14)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (14x14)

Buy Now
IC MPU SITARA 1.0GHZ 515FCBGA - 815-AM3703CBCD100 - Utmel Electronic Limited
Hong Kong, China
IC MPU SITARA 1.0GHZ 515FCBGA
815-AM3703CBCD100
IC MPU SITARA 1.0GHZ 515FCBGA 815-AM3703CBCD100
IC MPU SITARA 1.0GHZ 515FCBGA

IC MPU SITARA 1.0GHZ 515FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3703CBCD100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3703CBCD100
Integrated Circuits (ICs) - Embedded - Microprocessors AM3703CBCD100
IC MPU SITARA 1.0GHZ 515FCBGA

IC MPU SITARA 1.0GHZ 515FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3703CBCD100 296-42739-ND 694-AM3703CBCD100 768451-AM3703CBCD100 AM3703CBCD100 AM3703CBCD100 815-AM3703CBCD100 AM3703CBCD100
Product Name AM3703 Sitara Processor Microprocessors ARM Cortex-A Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3703CBCD100 Microprocessors - MPU Microprocessors IC MPU SITARA 1.0GHZ 515FCBGA Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V 1.8V 1.1V 1.8V 1.1V
Package Type Other; FCBGA,POP-FCBGA Other; 515-VFBGA, FCBGA BGA; Other; 515-VFBGA, FCBGA Other; 515-VFBGA, FCBGA
Clock Speed 800 to 1000 MHz 1000 MHz 1000 MHz 1000 MHz
RAM 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
DM385 DaVinci Digital Media Processor - DM385AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
AM3352 Sitara Processor - AM3352BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers