Texas Instruments AM3715 Sitara Processor AM3715CBPA

Description
Sitara Processor 515-POP-FCBGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 515-POP-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3715 Sitara Processor - AM3715CBPA - Texas Instruments
Dallas, TX, United States
AM3715 Sitara Processor
AM3715CBPA
AM3715 Sitara Processor AM3715CBPA
Sitara Processor 515-POP-FCBGA -40 to 105

Sitara Processor 515-POP-FCBGA -40 to 105

Buy Now Datasheet
Microprocessors - 296-42744-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42744-ND
Microprocessors 296-42744-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (12x12)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3715CBPA - 1144045-AM3715CBPA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3715CBPA
1144045-AM3715CBPA
Embedded - Embedded - Microprocessors - AM3715CBPA 1144045-AM3715CBPA
Manufacturer: Texas Instruments Win Source Part Number: 1144045-AM3715CBPA Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: SDRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 2.0 (4) Voltage - I/O: 1.8V Package: 515-WFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: AM3715 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 515-POP-FCBGA (12x12) Alternative Parts (Cross-Reference): AM3715CUSA; AM3715CBP; Introduction Date: March 01, 2011 ECCN: 5A992.c Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1144045-AM3715CBPA
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Package: 515-WFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3715
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 515-POP-FCBGA (12x12)
Alternative Parts (Cross-Reference): AM3715CUSA; AM3715CBP;
Introduction Date: March 01, 2011
ECCN: 5A992.c
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3715CBPA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3715CBPA
ARM Cortex-A Embedded Microprocessor MPU 694-AM3715CBPA
Sitara processor: Arm Cortex-A8, 3D graphics, camera 515-POP-FCBGA -40 to 105 Product overview: AM3715CBPA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3715CBPA can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, 3D graphics, camera 515-POP-FCBGA -40 to 105 Product overview: AM3715CBPA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3715CBPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3715CBPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3715CBPA
Microprocessors AM3715CBPA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CBPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3715CBPA
Integrated Circuits (ICs) - Embedded - Microprocessors AM3715CBPA
IC MPU SITARA 800MHZ 515FCBGA

IC MPU SITARA 800MHZ 515FCBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3715CBPA
Microprocessors - MPU AM3715CBPA
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3715CBPA 296-42744-ND 1144045-AM3715CBPA 694-AM3715CBPA AM3715CBPA AM3715CBPA AM3715CBPA
Product Name AM3715 Sitara Processor Microprocessors Embedded - Embedded - Microprocessors - AM3715CBPA ARM Cortex-A Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V 1.8V 1.8V 1.1V
Package Type Other; FCBGA,POP-FCBGA Other; 515-WFBGA, FCBGA Other; BGA BGA; Other; 515-WFBGA, FCBGA
Clock Speed 800 to 1000 MHz 800 MHz 800 MHz 800 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - AM5K2E02ABD25 - 768488-AM5K2E02ABD25 - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.35V, 1.5V, 1.8V, 3.3V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
5 suppliers
AM1707 Sitara Processor - AM1707BZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Microprocessors - AM5718BABCXS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
AM3352 Sitara Processor - AM3352BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers