Sitara Processor 491-NFBGA -40 to 105
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)
Manufacturer: Texas Instruments
Win Source Part Number: 49426-AM3517AZCNA
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 491-NFBGA (17x17)
Speed(Frequency): 600MHz
Security Package / Case: 491-LFBGA
Alternative Parts (Cross-Reference): AM3517AZERA; AM3517AZCNAC; AM3517AZER;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
ARM MPU 600MHz 1.2V 64KB RAM LFBGA Product overview: AM3517AZCNA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, 1.2V, 64KB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHz, 1.2V, 64KB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3517AZCNA can be used for catalog matching and distributor lookup.
IC MPU SITARA 600MHZ 491NFBGA
IC MPU SITARA 600MHZ 491NFBGA
IC MPU SITARA 600MHZ 491NFBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3517AZCNA | 296-36028-ND | 49426-AM3517AZCNA | 694-AM3517AZCNA | AM3517AZCNA | AM3517AZCNA | AM3517AZCNA | AM3517AZCNA |
| Product Name | AM3517 Sitara Processor | Microprocessors | Embedded - Embedded - Microprocessors - AM3517AZCNA | 600MHz 1.2V 64KB Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ||
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | 1.8V, 3.3V | 1.2V | ||||
| Package Type | Other; BGA,NFBGA | Other; 491-LFBGA | Other; 491-NFBGA (17x17) | Other; LFBGA | Other; 491-LFBGA | BGA; Other; 491-LFBGA | ||
| Clock Speed | 600 MHz | 600 MHz | 600 MHz | 600 MHz | 600 MHz | |||
| RAM | 64 KB |