Texas Instruments DM388 DaVinci Digital Media Processor DM388AAAR11F

Description
DaVinci Digital Media Processor 609-FCBGA 0 to 95
Request a Quote
Description
DaVinci Digital Media Processor 609-FCBGA 0 to 95
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DM388 DaVinci Digital Media Processor is a high-performance SoC designed for embedded video and imaging applications, featuring a 1000-MHz ARM Cortex-A8 processor, HDVICPv2 engine for H.264 and JPEG encoding/decoding, HDVPSS with HDMI 1.3 output, and a 609-pin FCCSP (AAR) package with 0.5-mm ball spacing. The part operates from 0 to 95°C and supports DDR2/DDR3/DDR3L SDRAM.

Datasheet Summary
Powered by GS/AI

DM388 DaVinci Digital Media Processor is a high-performance SoC designed for embedded video and imaging applications, featuring a 1000-MHz ARM Cortex-A8 processor, HDVICPv2 engine for H.264 and JPEG encoding/decoding, HDVPSS with HDMI 1.3 output, and a 609-pin FCCSP (AAR) package with 0.5-mm ball spacing. The part operates from 0 to 95°C and supports DDR2/DDR3/DDR3L SDRAM.

Suppliers

Company
Product
Description
Supplier Links
DM388 DaVinci Digital Media Processor - DM388AAAR11F - Texas Instruments
Dallas, TX, United States
DM388 DaVinci Digital Media Processor
DM388AAAR11F
DM388 DaVinci Digital Media Processor DM388AAAR11F
DaVinci Digital Media Processor 609-FCBGA 0 to 95

DaVinci Digital Media Processor 609-FCBGA 0 to 95

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Microprocessor Chips (MPU)
Product Number DM388AAAR11F
Product Name DM388 DaVinci Digital Media Processor
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
Clock Speed 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
AM3352 Sitara Processor - AM3352BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
AM3892 Sitara Processor - AM3892CCYG135 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA716BGGCBDQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers