Texas Instruments AM1808 Sitara Processor AM1808BZCE4

Description
Sitara Processor 361-NFBGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 361-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1808 Sitara Processor - AM1808BZCE4 - Texas Instruments
Dallas, TX, United States
AM1808 Sitara Processor
AM1808BZCE4
AM1808 Sitara Processor AM1808BZCE4
Sitara Processor 361-NFBGA 0 to 90

Sitara Processor 361-NFBGA 0 to 90

Buy Now Datasheet
Microprocessors - 296-28240-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-28240-ND
Microprocessors 296-28240-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

Buy Now Datasheet
456MHz 1.3V Embedded Microprocessor MPU - 694-AM1808BZCE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
456MHz 1.3V Embedded Microprocessor MPU
694-AM1808BZCE4
456MHz 1.3V Embedded Microprocessor MPU 694-AM1808BZCE4
ARM9 MPU, 456MHz, 32b, LFBGA, 1.3V, 0-90C Product overview: AM1808BZCE4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 1.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, 1.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808BZCE4 can be used for catalog matching and distributor lookup.

ARM9 MPU, 456MHz, 32b, LFBGA, 1.3V, 0-90C Product overview: AM1808BZCE4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 1.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, 1.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808BZCE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM1808BZCE4 - 078025-AM1808BZCE4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1808BZCE4
078025-AM1808BZCE4
Embedded - Embedded - Microprocessors - AM1808BZCE4 078025-AM1808BZCE4
Manufacturer: Texas Instruments Win Source Part Number: 078025-AM1808BZCE4 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 361-NFBGA (13x13) Speed(Frequency): 456MHz Security Package / Case: 361-LFBGA Alternative Parts (Cross-Reference): AM1808EZWT3; AM1808EZCE4; AM1808BZWT4; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 078025-AM1808BZCE4
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 361-NFBGA (13x13)
Speed(Frequency): 456MHz
Security Package / Case: 361-LFBGA
Alternative Parts (Cross-Reference): AM1808EZWT3; AM1808EZCE4; AM1808BZWT4;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1808BZCE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1808BZCE4
Integrated Circuits (ICs) - Embedded - Microprocessors AM1808BZCE4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site
Microprocessors - AM1808BZCE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1808BZCE4
Microprocessors AM1808BZCE4
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1808BZCE4 296-28240-ND 694-AM1808BZCE4 078025-AM1808BZCE4 AM1808BZCE4 AM1808BZCE4
Product Name AM1808 Sitara Processor Microprocessors 456MHz 1.3V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM1808BZCE4 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.3V 1.8V, 3.3V
Package Type Other; NFBGA Other; 361-LFBGA Other; LFBGA Other; 361-NFBGA (13x13) BGA; Other; 361-LFBGA
Clock Speed 375 to 456 MHz 456 MHz 456 MHz 456 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Microprocessors - AM3703CUSD60 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Package Type BGA; Other; 423-LFBGA, FCBGA
View Details
2 suppliers
AM3715 Sitara Processor - AM3715CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Microprocessors - AM5716BABCXSR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers