Texas Instruments AM3505 Sitara Processor AM3505AZERA

Description
Sitara Processor 484-BGA -40 to 105
Request a Quote
Description
Sitara Processor 484-BGA -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM3505 Sitara processor is a high-performance ARM Cortex-A8 microprocessor featuring a 600-MHz core, NEON SIMD coprocessor, and 256 KB L2 cache, designed for industrial and embedded applications. It supports DDR2 and mDDR memory interfaces with 1 GB of total addressable space and includes peripherals such as USB OTG, 10/100 Ethernet MAC, CAN, and multiple UARTs. The device is available in a 484-pin PBGA package measuring 23.20 mm × 23.20 mm with operating temperature range of -40 °C to 105 °C for the AZERA variant. It includes a display subsystem supporting up to 24-bit RGB, NTSC/PAL video output, and a 16-bit video input port. The processor supports Linux, Windows CE, and Android operating systems.

Datasheet Summary
Powered by GS/AI

The AM3505 Sitara processor is a high-performance ARM Cortex-A8 microprocessor featuring a 600-MHz core, NEON SIMD coprocessor, and 256 KB L2 cache, designed for industrial and embedded applications. It supports DDR2 and mDDR memory interfaces with 1 GB of total addressable space and includes peripherals such as USB OTG, 10/100 Ethernet MAC, CAN, and multiple UARTs. The device is available in a 484-pin PBGA package measuring 23.20 mm × 23.20 mm with operating temperature range of -40 °C to 105 °C for the AZERA variant. It includes a display subsystem supporting up to 24-bit RGB, NTSC/PAL video output, and a 16-bit video input port. The processor supports Linux, Windows CE, and Android operating systems.

Suppliers

Company
Product
Description
Supplier Links
AM3505 Sitara Processor - AM3505AZERA - Texas Instruments
Dallas, TX, United States
AM3505 Sitara Processor
AM3505AZERA
AM3505 Sitara Processor AM3505AZERA
Sitara Processor 484-BGA -40 to 105

Sitara Processor 484-BGA -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3505AZERA - 768446-AM3505AZERA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3505AZERA
768446-AM3505AZERA
Embedded - Embedded - Microprocessors - AM3505AZERA 768446-AM3505AZERA
Manufacturer: Texas Instruments Win Source Part Number: 768446-AM3505AZERA Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 (3), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 484-BBGA Exposed Pad Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: AM3505 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-BGA (23x23) Alternative Parts (Cross-Reference): AM3505AZCNA; AM3505AZCNAC; AM3505AZER; Introduction Date: January 01, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768446-AM3505AZERA
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 484-BBGA Exposed Pad
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3505
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-BGA (23x23)
Alternative Parts (Cross-Reference): AM3505AZCNA; AM3505AZCNAC; AM3505AZER;
Introduction Date: January 01, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-A BGA Embedded Microprocessor MPU - 694-AM3505AZERA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A BGA Embedded Microprocessor MPU
694-AM3505AZERA
ARM Cortex-A BGA Embedded Microprocessor MPU 694-AM3505AZERA
Sitara processor: Arm Cortex-A8, video front end 484-BGA -40 to 105 Product overview: AM3505AZERA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3505AZERA can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, video front end 484-BGA -40 to 105 Product overview: AM3505AZERA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3505AZERA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-42735-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42735-ND
Microprocessors 296-42735-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3505AZERA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3505AZERA
Integrated Circuits (ICs) - Embedded - Microprocessors AM3505AZERA
IC MPU SITARA 600MHZ 484BGA

IC MPU SITARA 600MHZ 484BGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3505AZERA
Microprocessors - MPU AM3505AZERA
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Buy Now Datasheet
Microprocessors - AM3505AZERA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3505AZERA
Microprocessors AM3505AZERA
IC MPU SITARA 600MHZ 484BGA

IC MPU SITARA 600MHZ 484BGA

Supplier's Site Datasheet
Microprocessors - AM3505AZERA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3505AZERA
Microprocessors AM3505AZERA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3505AZERA 768446-AM3505AZERA 694-AM3505AZERA 296-42735-ND AM3505AZERA AM3505AZERA AM3505AZERA AM3505AZERA
Product Name AM3505 Sitara Processor Embedded - Embedded - Microprocessors - AM3505AZERA ARM Cortex-A BGA Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.2V 1.8V; 3.3V
Package Type Other; BGA,NFBGA Other; BGA Other; 484-BBGA Exposed Pad Other; 484-BBGA Exposed Pad BGA; Other; 484-BBGA Exposed Pad
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
AM3517 Sitara Processor - AM3517AZCN - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
AM3354 Sitara Processor - AM3354BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
AM1806 Sitara Processor - AM1806EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers