Texas Instruments AM3517 Sitara Processor AM3517AZCN

Description
Sitara Processor 491-NFBGA 0 to 90
Request a Quote
Description
Sitara Processor 491-NFBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM3517AZCN is a Sitara™ processor based on a 600-MHz ARM Cortex-A8 core, featuring a NEON™ SIMD coprocessor and a PowerVR SGX™ graphics accelerator. It is packaged in a 491-pin NFBGA with a 17.10mm × 17.10mm body size, operates from 0°C to 90°C, and supports DDR2 and mDDR memory interfaces. The device includes a 16-bit video input port, HD display subsystem, USB OTG, 10/100 Ethernet MAC, and multiple serial interfaces. It is built on 65-nm CMOS technology and complies with JEDEC standards for moisture sensitivity level 3 at 260°C peak reflow.

Datasheet Summary
Powered by GS/AI

The AM3517AZCN is a Sitara™ processor based on a 600-MHz ARM Cortex-A8 core, featuring a NEON™ SIMD coprocessor and a PowerVR SGX™ graphics accelerator. It is packaged in a 491-pin NFBGA with a 17.10mm × 17.10mm body size, operates from 0°C to 90°C, and supports DDR2 and mDDR memory interfaces. The device includes a 16-bit video input port, HD display subsystem, USB OTG, 10/100 Ethernet MAC, and multiple serial interfaces. It is built on 65-nm CMOS technology and complies with JEDEC standards for moisture sensitivity level 3 at 260°C peak reflow.

Suppliers

Company
Product
Description
Supplier Links
AM3517 Sitara Processor - AM3517AZCN - Texas Instruments
Dallas, TX, United States
AM3517 Sitara Processor
AM3517AZCN
AM3517 Sitara Processor AM3517AZCN
Sitara Processor 491-NFBGA 0 to 90

Sitara Processor 491-NFBGA 0 to 90

Buy Now Datasheet
Microprocessors - 296-28242-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-28242-ND
Microprocessors 296-28242-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3517AZCN - 009674-AM3517AZCN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3517AZCN
009674-AM3517AZCN
Embedded - Embedded - Microprocessors - AM3517AZCN 009674-AM3517AZCN
Manufacturer: Texas Instruments Win Source Part Number: 009674-AM3517AZCN Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 (3), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: AM3517 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 491-NFBGA (17x17) Speed(Frequency): 600MHz Security Package / Case: 491-LFBGA Alternative Parts (Cross-Reference): AM3517AZCNC; AM3517AZERC; AM3517AZER; AM3517AZCNA; Introduction Date: July 01, 2010 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009674-AM3517AZCN
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3517
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 491-NFBGA (17x17)
Speed(Frequency): 600MHz
Security Package / Case: 491-LFBGA
Alternative Parts (Cross-Reference): AM3517AZCNC; AM3517AZERC; AM3517AZER; AM3517AZCNA;
Introduction Date: July 01, 2010
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ARM Cortex-A 600MHz 1GB Embedded Microprocessor MPU - 694-AM3517AZCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A 600MHz 1GB Embedded Microprocessor MPU
694-AM3517AZCN
ARM Cortex-A 600MHz 1GB Embedded Microprocessor MPU 694-AM3517AZCN
600MHz ARM Cortex-A8 MPU, 1GB, 32b, LFBGA Product overview: AM3517AZCN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz, 1GB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, 1GB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3517AZCN can be used for catalog matching and distributor lookup.

600MHz ARM Cortex-A8 MPU, 1GB, 32b, LFBGA Product overview: AM3517AZCN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz, 1GB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, 1GB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3517AZCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3517AZCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3517AZCN
Integrated Circuits (ICs) - Embedded - Microprocessors AM3517AZCN
IC MPU SITARA 600MHZ 491NFBGA

IC MPU SITARA 600MHZ 491NFBGA

Supplier's Site
Embedded - Microprocessors - AM3517AZCN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3517AZCN
Embedded - Microprocessors AM3517AZCN
IC MPU SITARA 600MHZ 491NFBGA

IC MPU SITARA 600MHZ 491NFBGA

Supplier's Site Datasheet
Microprocessors - AM3517AZCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3517AZCN
Microprocessors AM3517AZCN
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

Buy Now
Microprocessors - AM3517AZCN - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3517AZCN
Microprocessors AM3517AZCN
IC MPU SITARA 600MHZ 491NFBGA

IC MPU SITARA 600MHZ 491NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3517AZCN 296-28242-ND 009674-AM3517AZCN 694-AM3517AZCN AM3517AZCN AM3517AZCN AM3517AZCN AM3517AZCN
Product Name AM3517 Sitara Processor Microprocessors Embedded - Embedded - Microprocessors - AM3517AZCN ARM Cortex-A 600MHz 1GB Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.8V, 3.3V 1.2V
Package Type Other; BGA,NFBGA Other; 491-LFBGA Other; 491-NFBGA (17x17) Other; LFBGA BGA; Other; 491-LFBGA Other; 491-LFBGA
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA745BLGABCRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1176 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
AM3505 Sitara Processor - AM3505AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
DM3730 Digital Media Processor - DM3730CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers