The AM1806EZCE4 is a 375-MHz ARM926EJ-S-based microprocessor in a 361-ball NFBGA package with a 13.00 mm × 13.00 mm body size, supporting 1.8-V or 3.3-V LVCMOS I/Os, dual external memory interfaces (EMIFA and DDR2/MobileDDR), USB 2.0 OTG with integrated PHY, multiple serial interfaces including UART, SPI, I2C, McASP, and McBSP, a video port interface, and a programmable real-time unit subsystem. It operates from 0 to 90 °C and meets RoHS standards with lead-free finish and Level-3 MSL rating.
Sitara Processor 361-NFBGA
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)
IC MPU SITARA 456MHZ 361NFBGA
IC MPU SITARA 456MHZ 361NFBGA
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)
Microprocessors - MPU Sitara Processor
IC MPU SITARA 456MHZ 361NFBGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1806EZCE4 | 296-42722-ND | AM1806EZCE4 | AM1806EZCE4 | AM1806EZCE4 | AM1806EZCE4 | AM1806EZCE4 |
| Product Name | AM1806 Sitara Processor | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors - MPU | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S | ARM926EJ-S | |
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | |||||
| Package Type | Other; NFBGA | Other; 361-LFBGA | BGA; Other; 361-LFBGA | Other; 361-LFBGA | |||
| Clock Speed | 375 to 456 MHz | 456 MHz | 456 MHz | 456 MHz | 456 MHz | ||
| UARTs | 3 |