Texas Instruments AM3354 Sitara Processor AM3354BZCZA60

Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3354 Sitara Processor - AM3354BZCZA60 - Texas Instruments
Dallas, TX, United States
AM3354 Sitara Processor
AM3354BZCZA60
AM3354 Sitara Processor AM3354BZCZA60
Sitara Processor 324-NFBGA -40 to 105

Sitara Processor 324-NFBGA -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261822-AM3354BZCZA60 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261822-AM3354BZCZA60
Integrated Circuits (ICs) - Embedded - Microprocessors 1261822-AM3354BZCZA60
Win Source Part Number: 1261822-AM3354BZCZA6 0 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Package: Tube Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Standard Package: 126 Package / Case: 324-LFBGA Supplier Device Package: 324-NFBGA (15x15) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: AM3354BZCZA60,296-42 899-5,-296-42899-5 Base Product Number: AM3354

Win Source Part Number: 1261822-AM3354BZCZA60
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: Tube
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Standard Package: 126
Package / Case: 324-LFBGA
Supplier Device Package: 324-NFBGA (15x15)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: AM3354BZCZA60,296-42899-5,-296-42899-5
Base Product Number: AM3354

Buy Now Datasheet
Microprocessors - 296-42899-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42899-5-ND
Microprocessors 296-42899-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3354BZCZA60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3354BZCZA60
ARM Cortex-A Embedded Microprocessor MPU 694-AM3354BZCZA60
Sitara processor: Arm Cortex-A8, 3D graphics, CAN 324-NFBGA -40 to 105 Product overview: AM3354BZCZA60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCZA60 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, 3D graphics, CAN 324-NFBGA -40 to 105 Product overview: AM3354BZCZA60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCZA60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3354BZCZA60
Microprocessors - MPU AM3354BZCZA60
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet
Microprocessors - AM3354BZCZA60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3354BZCZA60
Microprocessors AM3354BZCZA60
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

Buy Now
Microprocessors - AM3354BZCZA60 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3354BZCZA60
Microprocessors AM3354BZCZA60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Embedded - Microprocessors - AM3354BZCZA60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3354BZCZA60
Embedded - Microprocessors AM3354BZCZA60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3354BZCZA60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3354BZCZA60
Integrated Circuits (ICs) - Embedded - Microprocessors AM3354BZCZA60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3354BZCZA60 1261822-AM3354BZCZA60 296-42899-5-ND 694-AM3354BZCZA60 AM3354BZCZA60 AM3354BZCZA60 AM3354BZCZA60 AM3354BZCZA60 AM3354BZCZA60
Product Name AM3354 Sitara Processor Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors ARM Cortex-A Embedded Microprocessor MPU Microprocessors - MPU Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.8V; 3.3V 1.1V
Package Type Other; NFBGA Other; 324-LFBGA Other; LFBGA BGA; Other; 324-LFBGA Other; 324-LFBGA
Clock Speed 600 to 1000 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
AM1806 Sitara Processor - AM1806EZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CBPNB - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Package Type Other; 515-WFBGA, FCBGA
Clock Speed 800 MHz
View Details
2 suppliers
AM3703 Sitara Processor - AM3703CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers