Sitara Processor 324-NFBGA -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 911359-AM3356BZCZA80
Series: Sitara™
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)
Core Processor: ARM® Cortex®-A8
Speed: 800MHz
Package: 324-LFBGA
Package: Tray
Family Name: AM3356
Categories: Integrated Circuits (ICs)
Case / Package: 324-NFBGA (15x15)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-39719-5-ND, 296-39719-5, AM3356BZCZA80-ND, -296-39719-5-ND, 296-39719
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)
Sitara processor: Arm Cortex-A8, PRU-ICSS, CAN 324-NFBGA -40 to 105 Product overview: AM3356BZCZA80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3356BZCZA80 can be used for catalog matching and distributor lookup.
IC MPU SITARA 800MHZ 324NFBGA
IC MPU SITARA 800MHZ 324NFBGA
IC MPU SITARA 800MHZ 324NFBGA
Microprocessors - MPU ARM Cortex-A8 MPU
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3356BZCZA80 | 911359-AM3356BZCZA80 | 296-39719-ND | 694-AM3356BZCZA80 | AM3356BZCZA80 | AM3356BZCZA80 | AM3356BZCZA80 | AM3356BZCZA80 | AM3356BZCZA80 |
| Product Name | AM3356 Sitara Processor | Embedded - Embedded - Microprocessors - AM3356BZCZA80 | Microprocessors | ARM Cortex-A Embedded Microprocessor MPU | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors - MPU | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ARM® Cortex®-A8 | |||
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | 1.26V | ||||||
| Package Type | Other; NFBGA | Other; 324-NFBGA (15x15) | Other; 324-LFBGA | Other; LFBGA | Other; 324-LFBGA | BGA; Other; 324-LFBGA | |||
| Clock Speed | 300 to 800 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz | ||||
| RAM | 128 KB |