Texas Instruments AM3354 Sitara Processor AM3354BZCZ80

Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Dallas, TX, United States
AM3354 Sitara Processor
AM3354BZCZ80
AM3354 Sitara Processor AM3354BZCZ80
Sitara Processor 324-NFBGA 0 to 90

Sitara Processor 324-NFBGA 0 to 90

Buy Now Datasheet
32-bit 800MHz 1.2V BGA Embedded Microprocessor MPU - 694-AM3354BZCZ80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 800MHz 1.2V BGA Embedded Microprocessor MPU
694-AM3354BZCZ80
32-bit 800MHz 1.2V BGA Embedded Microprocessor MPU 694-AM3354BZCZ80
32-bit RISC MPU, 800MHz, 1.2V, 324-Pin BGA Product overview: AM3354BZCZ80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 800MHz, 1.2V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 800MHz, 1.2V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCZ80 can be used for catalog matching and distributor lookup.

32-bit RISC MPU, 800MHz, 1.2V, 324-Pin BGA Product overview: AM3354BZCZ80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 800MHz, 1.2V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 800MHz, 1.2V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCZ80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3354BZCZ80 - 1144007-AM3354BZCZ80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3354BZCZ80
1144007-AM3354BZCZ80
Embedded - Embedded - Microprocessors - AM3354BZCZ80 1144007-AM3354BZCZ80
Manufacturer: Texas Instruments Win Source Part Number: 1144007-AM3354BZCZ80 Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Supplier Device Package: 324-NFBGA(15x15) Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 324-LFBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: AM3354 Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1144007-AM3354BZCZ80
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Supplier Device Package: 324-NFBGA(15x15)
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 324-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: AM3354
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - 296-36201-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-36201-5-ND
Microprocessors 296-36201-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now Datasheet
Microprocessors - AM3354BZCZ80 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3354BZCZ80
Microprocessors AM3354BZCZ80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet
Microprocessors - AM3354BZCZ80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3354BZCZ80
Microprocessors AM3354BZCZ80
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now
Embedded - Microprocessors - AM3354BZCZ80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3354BZCZ80
Embedded - Microprocessors AM3354BZCZ80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3354BZCZ80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3354BZCZ80
Integrated Circuits (ICs) - Embedded - Microprocessors AM3354BZCZ80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3354BZCZ80
Microprocessors - MPU AM3354BZCZ80
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3354BZCZ80 694-AM3354BZCZ80 1144007-AM3354BZCZ80 296-36201-5-ND AM3354BZCZ80 AM3354BZCZ80 AM3354BZCZ80 AM3354BZCZ80 AM3354BZCZ80
Product Name AM3354 Sitara Processor 32-bit 800MHz 1.2V BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3354BZCZ80 Microprocessors Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V; 3.3V 1.26 1.8V, 3.3V 1.8V; 3.3V
Package Type Other; NFBGA Other; 324-LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA
Clock Speed 600 to 1000 MHz 26 MHz 800 MHz 800 MHz 800 MHz 800 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
Microprocessors - 296-AM6442BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
DM388 DaVinci Digital Media Processor - DM388AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Microprocessors - 296-AM6442BSDGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers