Sitara Processor 298-NFBGA -40 to 105
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
IC MPU SITARA 300MHZ 298NFBGA
IC MPU SITARA 300MHZ 298NFBGA
Microprocessors - MPU Sitara ARM Cortex-A8 MPU
IC MPU SITARA 300MHZ 298NFBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3352BZCEA30R | AM3352BZCEA30R-ND | AM3352BZCEA30R | AM3352BZCEA30R | AM3352BZCEA30R | AM3352BZCEA30R | AM3352BZCEA30R |
| Product Name | AM3352 Sitara Processor | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU | Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | |
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | |||||
| Package Type | Other; NFBGA | Other; 298-LFBGA | Other; 298-LFBGA | BGA; Other; 298-LFBGA | |||
| Clock Speed | 300 to 1000 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| RAM | 128 KB |