AM3874CCYEA80 is a Sitara ARM processor based on the ARM Cortex-A8 core, featuring a 684-pin FCBGA package with a 23mm × 23mm body size, operating from -40 to 105°C. It includes dual DDR2/DDR3 memory interfaces, a SGX530 3D graphics engine, HD video processing subsystems, dual Gigabit Ethernet ports, dual USB 2.0 ports with integrated PHYs, a PCIe 2.0 lane, SATA 3.0 controller, and multiple serial interfaces. The device supports hardware ECC for NAND flash, IEEE 1588 time-stamping, and JTAG debugging. It is fabricated in 45-nm CMOS technology with 1.8-V and 3.3-V dual-voltage I/O buffers.
Sitara Processor 684-FCBGA -40 to 105
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 684-FCBGA (23x23)
Manufacturer: Texas Instruments
Win Source Part Number: 768461-AM3874CCYEA80
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: DDR2, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI, HDVPSS
Ethernet: 10/100/1000 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 3.3V
Package: 684-BFBGA, FCBGA
Additional Interfaces: CAN, I2C, McASP, McBSP, SPI, MMC/SD/SDIO, UART
Family Name: AM3874
Categories: Integrated Circuits (ICs)
Manufacturer Package: 684-FCBGA (23x23)
Alternative Parts (Cross-Reference): AM3874CCYE80;
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Sitara processor: Arm Cortex-A8, HDMI, 3D graphics 684-FCBGA -40 to 105 Product overview: AM3874CCYEA80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3874CCYEA80 can be used for catalog matching and distributor lookup.
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 684-FCBGA (23x23)
IC MPU SITARA 800MHZ 684FCBGA
IC MPU SITARA 800MHZ 684FCBGA
IC MPU SITARA 800MHZ 684FCBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3874CCYEA80 | 296-41501-ND | 768461-AM3874CCYEA80 | 694-AM3874CCYEA80 | AM3874CCYEA80 | AM3874CCYEA80 | AM3874CCYEA80 | AM3874CCYEA80 |
| Product Name | AM3874 Sitara Processor | Microprocessors | Embedded - Embedded - Microprocessors - AM3874CCYEA80 | ARM Cortex-A Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ||
| Supply Voltage | 1.5V; 1.8V; 3.3V | 1.8V; 3.3V | 1.8V, 3.3V | |||||
| Package Type | Other; FCBGA | Other; 684-BFBGA, FCBGA | Other; FCBGA | BGA; Other; 684-BFBGA, FCBGA | Other; 684-BFBGA, FCBGA | |||
| Clock Speed | 1000 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz | |||
| RAM | 128 KB |