Texas Instruments AM3352 Sitara Processor AM3352BZCZA30

Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3352 Sitara Processor - AM3352BZCZA30 - Texas Instruments
Dallas, TX, United States
AM3352 Sitara Processor
AM3352BZCZA30
AM3352 Sitara Processor AM3352BZCZA30
Sitara Processor 324-NFBGA -40 to 105

Sitara Processor 324-NFBGA -40 to 105

Buy Now Datasheet
Microprocessors - 296-42731-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42731-ND
Microprocessors 296-42731-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3352BZCZA30 - 911357-AM3352BZCZA30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3352BZCZA30
911357-AM3352BZCZA30
Embedded - Embedded - Microprocessors - AM3352BZCZA30 911357-AM3352BZCZA30
Manufacturer: Texas Instruments Win Source Part Number: 911357-AM3352BZCZA30 Series: Sitara™ Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 324-NFBGA (15x15) Core Processor: ARM® Cortex®-A8 Speed: 300MHz Package: 324-LFBGA Package: Tray Family Name: AM3352 Categories: Integrated Circuits (ICs) Case / Package: 324-NFBGA (15x15) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-42731, -296-42731-ND, AM3352BZCZA30-ND

Manufacturer: Texas Instruments
Win Source Part Number: 911357-AM3352BZCZA30
Series: Sitara™
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)
Core Processor: ARM® Cortex®-A8
Speed: 300MHz
Package: 324-LFBGA
Package: Tray
Family Name: AM3352
Categories: Integrated Circuits (ICs)
Case / Package: 324-NFBGA (15x15)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-42731, -296-42731-ND, AM3352BZCZA30-ND

Buy Now Datasheet
Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU - 694-AM3352BZCZA30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU
694-AM3352BZCZA30
Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU 694-AM3352BZCZA30
MPU AM335x RISC 32bit 300MHz 1.8V/3.3V Automotive 324-Pin NFBGA Product overview: AM3352BZCZA30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 300MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 300MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZA30 can be used for catalog matching and distributor lookup.

MPU AM335x RISC 32bit 300MHz 1.8V/3.3V Automotive 324-Pin NFBGA Product overview: AM3352BZCZA30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 300MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 300MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZA30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3352BZCZA30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3352BZCZA30
Microprocessors AM3352BZCZA30
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)

Buy Now
Embedded - Microprocessors - AM3352BZCZA30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3352BZCZA30
Embedded - Microprocessors AM3352BZCZA30
IC MPU SITARA 300MHZ 324NFBGA

IC MPU SITARA 300MHZ 324NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3352BZCZA30
Microprocessors - MPU AM3352BZCZA30
Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352BZCZA30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3352BZCZA30
Integrated Circuits (ICs) - Embedded - Microprocessors AM3352BZCZA30
IC MPU SITARA 300MHZ 324NFBGA

IC MPU SITARA 300MHZ 324NFBGA

Supplier's Site
Microprocessors - AM3352BZCZA30 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3352BZCZA30
Microprocessors AM3352BZCZA30
IC MPU SITARA 300MHZ 324NFBGA

IC MPU SITARA 300MHZ 324NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3352BZCZA30 296-42731-ND 911357-AM3352BZCZA30 694-AM3352BZCZA30 AM3352BZCZA30 AM3352BZCZA30 AM3352BZCZA30 AM3352BZCZA30 AM3352BZCZA30
Product Name AM3352 Sitara Processor Microprocessors Embedded - Embedded - Microprocessors - AM3352BZCZA30 Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.1V
Package Type Other; NFBGA Other; 324-LFBGA Other; 324-NFBGA (15x15) Other; LFBGA BGA; Other; 324-LFBGA Other; 324-LFBGA
Clock Speed 300 to 1000 MHz 300 MHz 300 MHz 300 MHz 300 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5748ABZYA - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
AM3358 Sitara Processor - AM3358BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
AM3874 Sitara Processor - AM3874BCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Microprocessors - 296-AM6442BSDGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers