Texas Instruments AM3354 Sitara Processor AM3354BZCZA100

Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3354 Sitara Processor - AM3354BZCZA100 - Texas Instruments
Dallas, TX, United States
AM3354 Sitara Processor
AM3354BZCZA100
AM3354 Sitara Processor AM3354BZCZA100
Sitara Processor 324-NFBGA -40 to 105

Sitara Processor 324-NFBGA -40 to 105

Buy Now Datasheet
Microprocessors - 296-43408-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-43408-ND
Microprocessors 296-43408-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

Buy Now Datasheet
32-bit 1GHz Embedded Microprocessor MPU - 694-AM3354BZCZA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1GHz Embedded Microprocessor MPU
694-AM3354BZCZA100
32-bit 1GHz Embedded Microprocessor MPU 694-AM3354BZCZA100
32-bit ARM MPU 1GHz LFBGA, 6x UART, ROM/RAM Product overview: AM3354BZCZA100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCZA100 can be used for catalog matching and distributor lookup.

32-bit ARM MPU 1GHz LFBGA, 6x UART, ROM/RAM Product overview: AM3354BZCZA100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCZA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3354BZCZA100 - 085049-AM3354BZCZA100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3354BZCZA100
085049-AM3354BZCZA100
Embedded - Embedded - Microprocessors - AM3354BZCZA100 085049-AM3354BZCZA100
Manufacturer: Texas Instruments Win Source Part Number: 085049-AM3354BZCZA10 0 Packaging: Tube/Rail Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Family Name: AM3354 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 324-NFBGA(15x15) Speed(Frequency): 1.0GHz Alternative Parts (Cross-Reference): AM3354BZCZA30; AM3354BZCZA80R; AM3354BZCZA60; AM3354BZCZA80; Introduction Date: October 26, 2011 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 085049-AM3354BZCZA100
Packaging: Tube/Rail
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3354
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 324-NFBGA(15x15)
Speed(Frequency): 1.0GHz
Alternative Parts (Cross-Reference): AM3354BZCZA30; AM3354BZCZA80R; AM3354BZCZA60; AM3354BZCZA80;
Introduction Date: October 26, 2011
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 126

Buy Now Datasheet
Microprocessors - AM3354BZCZA100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3354BZCZA100
Microprocessors AM3354BZCZA100
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3354BZCZA100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3354BZCZA100
Integrated Circuits (ICs) - Embedded - Microprocessors AM3354BZCZA100
IC MPU SITARA 1.0GHZ 324NFBGA

IC MPU SITARA 1.0GHZ 324NFBGA

Supplier's Site
Microprocessors - AM3354BZCZA100 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3354BZCZA100
Microprocessors AM3354BZCZA100
IC MPU SITARA 1.0GHZ 324NFBGA

IC MPU SITARA 1.0GHZ 324NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3354BZCZA100
Microprocessors - MPU AM3354BZCZA100
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet
Embedded - Microprocessors - AM3354BZCZA100 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3354BZCZA100
Embedded - Microprocessors AM3354BZCZA100
IC MPU SITARA 1.0GHZ 324NFBGA

IC MPU SITARA 1.0GHZ 324NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3354BZCZA100 296-43408-ND 694-AM3354BZCZA100 085049-AM3354BZCZA100 AM3354BZCZA100 AM3354BZCZA100 AM3354BZCZA100 AM3354BZCZA100 AM3354BZCZA100
Product Name AM3354 Sitara Processor Microprocessors 32-bit 1GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3354BZCZA100 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.325V 1.8V, 3.3V
Package Type Other; NFBGA Other; 324-LFBGA Other; LFBGA Other; 324-NFBGA(15x15) BGA; Other; 324-LFBGA Other; 324-LFBGA
Clock Speed 600 to 1000 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
AM1707 Sitara Processor - AM1707DZKBT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
5 suppliers
AM3715 Sitara Processor - AM3715CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
AM1810 Sitara Processor - AM1810EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers