The AM1808 is an ARM926EJ-S-based microprocessor designed for low-power applications requiring rich user interfaces and high processing performance. It is available in a 361-ball Pb-free plastic BGA package with two physical sizes: 13.00 mm × 13.00 mm for the ZCE suffix and 16.00 mm × 16.00 mm for the ZWT suffix. The device supports dual external memory interfaces, including DDR2 and EMIFA, and features a USB 2.0 OTG port, 10/100 Mbps Ethernet MAC, SATA controller, video port interface, and multiple serial interfaces. It includes a programmable real-time unit subsystem, enhanced PWM and capture modules, and operates with 1.8-V or 3.3-V LVCMOS I/Os. The AM1808BZWTD4 corresponds to the ZWT package variant, which is 16.00 mm × 16.00 mm, and is qualified for commercial or extended temperature operation.
Sitara Processor 361-NFBGA -40 to 90
Manufacturer: Texas Instruments
Win Source Part Number: 085647-AM1808BZWTD4
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 90°C (TJ)
Case / Package: 361-NFBGA (16x16)
Speed(Frequency): 456MHz
Security Package / Case: 361-LFBGA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Sitara Processor 361-NFBGA -40 to 90 Product overview: AM1808BZWTD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808BZWTD4 can be used for catalog matching and distributor lookup.
IC MPU SITARA 456MHZ 361NFBGA
IC MPU SITARA 456MHZ 361NFBGA
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1808BZWTD4 | 085647-AM1808BZWTD4 | 296-36021-ND | 694-AM1808BZWTD4 | AM1808BZWTD4 | AM1808BZWTD4 | AM1808BZWTD4 |
| Product Name | AM1808 Sitara Processor | Embedded - Embedded - Microprocessors - AM1808BZWTD4 | Microprocessors | Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S | ||
| Supply Voltage | 1.8V; 3.3V | 1.8V, 3.3V | 1.8V; 3.3V | ||||
| Package Type | Other; NFBGA | Other; 361-NFBGA (16x16) | Other; 361-LFBGA | Other; LFBGA | Other; 361-LFBGA | BGA; Other; 361-LFBGA | |
| Clock Speed | 375 to 456 MHz | 456 MHz | 456 MHz | 456 MHz | 456 MHz | ||
| UARTs | 3 |