The AM1808BZWT3 is an ARM926EJ-S microprocessor from Quarktwin Technology Ltd., designed for low-power applications. It operates at clock speeds of 375 MHz and features a 32-bit RISC architecture capable of executing both 32-bit and 16-bit instructions. The processor includes a programmable real-time unit subsystem (PRUSS) with two independent cores, each equipped with 4KB of instruction RAM and 512 bytes of data RAM. The device is equipped with 128KB of on-chip memory, including 16KB of instruction cache and 16KB of data cache, along with 64KB of ROM. It supports various external memory interfaces, including DDR2 and Mobile DDR memory controllers, and features a 10/100 Mbps Ethernet MAC, USB 2.0 OTG, and USB 1.1 interfaces. Additionally, it includes multiple UART modules, a video port interface, and a range of general-purpose timers. The AM1808BZWT3 is packaged in a 361-ball NFBGA format and is suitable for applications in gaming, medical devices, industrial automation, and building automation. It is important to note that this part number is marked as obsolete, which may affect availability for new projects.
Sitara Processor 361-NFBGA 0 to 90
Manufacturer: Texas Instruments
Win Source Part Number: 48365-AM1808BZWT3
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 361-NFBGA (16x16)
Speed(Frequency): 375MHz
Security Package / Case: 361-LFBGA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Sitara Processor: ARM9, LPDDR, DDR2, Display, Ethernet 361-NFBGA 0 to 90 Product overview: AM1808BZWT3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808BZWT3 can be used for catalog matching and distributor lookup.
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)
IC MPU SITARA 375MHZ 361NFBGA
IC MPU SITARA 375MHZ 361NFBGA
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1808BZWT3 | 48365-AM1808BZWT3 | 694-AM1808BZWT3 | 296-29589-ND | AM1808BZWT3 | AM1808BZWT3 | AM1808BZWT3 |
| Product Name | AM1808 Sitara Processor | Embedded - Embedded - Microprocessors - AM1808BZWT3 | Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S | ARM926EJ-S | ||
| Supply Voltage | 1.8V; 3.3V | 1.8V, 3.3V | 1.8V; 3.3V | ||||
| Package Type | Other; NFBGA | Other; 361-NFBGA (16x16) | Other; LFBGA | Other; 361-LFBGA | Other; 361-LFBGA | BGA; Other; 361-LFBGA | |
| Clock Speed | 375 to 456 MHz | 375 MHz | 375 MHz | 375 MHz | 375 MHz | ||
| UARTs | 3 |