The DM388 DaVinci Digital Media Processor is a high-performance system-on-chip designed for applications such as IP cameras, video conferencing, and embedded vision. It features a 1000-MHz ARM Cortex-A8 processor, 256 KB of L2 cache with ECC, a HDVICPv2 engine supporting H.264, MPEG-2, JPEG, and other codecs, and a 165-MHz HD video processing subsystem with HDMI 1.3 output. The device includes a 32-bit DDR2/DDR3/DDR3L memory interface, dual USB 2.0 ports with integrated PHYs, a PCIe 2.0 interface, and up to 125 GPIO pins. It is housed in a 609-pin FCCSP package with a 0.8-mm effective pitch and 0.5-mm ball spacing. The operating temperature range is -40°C to 90°C for this variant.
DaVinci Digital Media Processor 609-FCBGA
| Texas Instruments | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | DM388AAARD11FP |
| Product Name | DM388 DaVinci Digital Media Processor |
| Microprocessor Family | ARM |
| Supply Voltage | 1.8V; 3.3V |
| Package Type | Other; FCBGA |
| Clock Speed | 1000 MHz |