Texas Instruments AM3356 Sitara Processor AM3356BZCZD60

Description
Sitara Processor 324-NFBGA -40 to 90
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3356 Sitara Processor - AM3356BZCZD60 - Texas Instruments
Dallas, TX, United States
AM3356 Sitara Processor
AM3356BZCZD60
AM3356 Sitara Processor AM3356BZCZD60
Sitara Processor 324-NFBGA -40 to 90

Sitara Processor 324-NFBGA -40 to 90

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3356BZCZD60 - 1144009-AM3356BZCZD60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3356BZCZD60
1144009-AM3356BZCZD60
Embedded - Embedded - Microprocessors - AM3356BZCZD60 1144009-AM3356BZCZD60
Manufacturer: Texas Instruments Win Source Part Number: 1144009-AM3356BZCZD6 0 Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Supplier Device Package: 324-NFBGA(15x15) Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 324-LFBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: AM3356 Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1144009-AM3356BZCZD60
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Supplier Device Package: 324-NFBGA(15x15)
Temperature Range - Operating: -40°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 324-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: AM3356
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - 296-39720-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-39720-5-ND
Microprocessors 296-39720-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3356BZCZD60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3356BZCZD60
ARM Cortex-A Embedded Microprocessor MPU 694-AM3356BZCZD60
Sitara processor: Arm Cortex-A8, PRU-ICSS, CAN 324-NFBGA -40 to 90 Product overview: AM3356BZCZD60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3356BZCZD60 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, PRU-ICSS, CAN 324-NFBGA -40 to 90 Product overview: AM3356BZCZD60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3356BZCZD60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3356BZCZD60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3356BZCZD60
Integrated Circuits (ICs) - Embedded - Microprocessors AM3356BZCZD60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site
Microprocessors - AM3356BZCZD60 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3356BZCZD60
Microprocessors AM3356BZCZD60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Microprocessors - AM3356BZCZD60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3356BZCZD60
Microprocessors AM3356BZCZD60
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

Buy Now
Embedded - Microprocessors - AM3356BZCZD60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3356BZCZD60
Embedded - Microprocessors AM3356BZCZD60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3356BZCZD60
Microprocessors - MPU AM3356BZCZD60
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3356BZCZD60 1144009-AM3356BZCZD60 296-39720-5-ND 694-AM3356BZCZD60 AM3356BZCZD60 AM3356BZCZD60 AM3356BZCZD60 AM3356BZCZD60 AM3356BZCZD60
Product Name AM3356 Sitara Processor Embedded - Embedded - Microprocessors - AM3356BZCZD60 Microprocessors ARM Cortex-A Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.8V; 3.3V 1.1V
Package Type Other; NFBGA Other; 324-LFBGA Other; LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA
Clock Speed 300 to 800 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
AM3505 Sitara Processor - AM3505AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
AM1806 Sitara Processor - AM1806BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers