Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD 16-VQFN -40 to 85
Quad 32Mbps Differential Line Receiver, 3.3V, VQFN Product overview: AM26LV32EIRGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV32EIRGYR can be used for catalog matching and distributor lookup.
RS-422 Interface IC LoVltg Hi-Sp Quad Diff Line Drvr
LINE RECEIVER, 32MBPS, 3V-3.6V, VQFN-16; Device Type:Line Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers
IC RECEIVER 0/4 16VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LV32EIRGYR | 710-AM26LV32EIRGYR | AM26LV32EIRGYR | 28AH1910 | AM26LV32EIRGYR |
| Product Name | AM26LV32E Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD | Quad 3.3V VQFN Interface Transceiver IC | RS-422 Interface IC | Line Receiver, 32Mbps, 3V-3.6V, Vqfn-16; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 0 # | ||||
| # of Rx | 4 # | ||||
| Data Rate | 32000 kbps | 32000 kbps | 32000 to ? kbps |