Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96E4 CD74HCT4051M96E4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160405-CD74HCT4051M 96E4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160405-CD74HCT4051M 96E4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96E4 - 1160405-CD74HCT4051M96E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96E4
1160405-CD74HCT4051M96E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96E4 1160405-CD74HCT4051M96E4
Manufacturer: Texas Instruments Win Source Part Number: 1160405-CD74HCT4051M 96E4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160405-CD74HCT4051M96E4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HCT4051M96E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HCT4051M96E4
IC MUX 8:1 130OHM 16SOIC

IC MUX 8:1 130OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1160405-CD74HCT4051M96E4 CD74HCT4051M96E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96E4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Interface Transceiver IC - 755-CLC021AVGZ-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 400000 kbps
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4053BT,653 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers