Texas Instruments AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection AM26LV31EIPWR

Description
Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85
Request a Quote
Description
Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM26LV31EIPWR is a low-voltage high-speed quadruple differential line driver designed for balanced-bus transmission. It operates from a single 3.3V power supply and is capable of switching rates up to 32MHz, with a typical propagation delay of 8ns and pulse skew time of 500ps. The device features ±15kV ESD protection for RS422 bus pins, ensuring reliability in harsh environments. It supports high output-drive currents of ±30mA and accepts 5V logic inputs while providing controlled rise and fall times of 5ns. The AM26LV31EIPWR is suitable for applications in motor drives, space avionics, medical healthcare, wireless infrastructure, and factory automation. It is characterized for operation within a temperature range of -40°C to +85°C and is available in a 16-pin TSSOP package.

Datasheet Summary
Powered by GS/AI

The AM26LV31EIPWR is a low-voltage high-speed quadruple differential line driver designed for balanced-bus transmission. It operates from a single 3.3V power supply and is capable of switching rates up to 32MHz, with a typical propagation delay of 8ns and pulse skew time of 500ps. The device features ±15kV ESD protection for RS422 bus pins, ensuring reliability in harsh environments. It supports high output-drive currents of ±30mA and accepts 5V logic inputs while providing controlled rise and fall times of 5ns. The AM26LV31EIPWR is suitable for applications in motor drives, space avionics, medical healthcare, wireless infrastructure, and factory automation. It is characterized for operation within a temperature range of -40°C to +85°C and is available in a 16-pin TSSOP package.

Suppliers

Company
Product
Description
Supplier Links
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIPWR - Texas Instruments
Dallas, TX, United States
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection
AM26LV31EIPWR
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection AM26LV31EIPWR
Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85

Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31EIPWR - 005599-AM26LV31EIPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31EIPWR
005599-AM26LV31EIPWR
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31EIPWR 005599-AM26LV31EIPWR
Manufacturer: Texas Instruments Win Source Part Number: 005599-AM26LV31EIPWR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 005599-AM26LV31EIPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Quad 3.3V TSSOP Interface Transceiver IC - 710-AM26LV31EIPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.3V TSSOP Interface Transceiver IC
710-AM26LV31EIPWR
Quad 3.3V TSSOP Interface Transceiver IC 710-AM26LV31EIPWR
Quad Diff Line Driver, 32Mbps, 3.3V, 4Ch, TSSOP, ESD Prot Product overview: AM26LV31EIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31EIPWR can be used for catalog matching and distributor lookup.

Quad Diff Line Driver, 32Mbps, 3.3V, 4Ch, TSSOP, ESD Prot Product overview: AM26LV31EIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31EIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - AM26LV31EIPWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26LV31EIPWR
Drivers, Receivers, Transceivers AM26LV31EIPWR
IC DRIVER 4/0 16TSSOP

IC DRIVER 4/0 16TSSOP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - AM26LV31EIPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
AM26LV31EIPWR
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs AM26LV31EIPWR
Driver 4/0 TSSOP-16 RS-485/RS-422 ICs ROHS

Driver 4/0 TSSOP-16 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Diff Line Driv, Rs422, Tssop-16; Device Type Texas Instruments - 33AH3698 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Driv, Rs422, Tssop-16; Device Type Texas Instruments
33AH3698
Diff Line Driv, Rs422, Tssop-16; Device Type Texas Instruments 33AH3698
DIFF LINE DRIV, RS422, TSSOP-16; Device Type:Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

DIFF LINE DRIV, RS422, TSSOP-16; Device Type:Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LV31EIPWR 005599-AM26LV31EIPWR 710-AM26LV31EIPWR AM26LV31EIPWR AM26LV31EIPWR 33AH3698
Product Name AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31EIPWR Quad 3.3V TSSOP Interface Transceiver IC Drivers, Receivers, Transceivers Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs Diff Line Driv, Rs422, Tssop-16; Device Type Texas Instruments
Device Type Line / Bus Driver Receiver Transceiver Driver UART
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 32000 kbps 32000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS14C232TWM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Bulk
View Details
2 suppliers
DS3695AT Multipoint RS485/RS422 Transceivers - DS3695ATMX - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31CDRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details