The AM26C32MDREP is a quadruple differential line receiver in a 16-pin SOIC package, designed for balanced or unbalanced digital data transmission over an extended temperature range of -55°C to 125°C. It operates from a single 5V supply, features 3-state outputs, and includes fail-safe circuitry that holds outputs high when inputs are open. The device meets ANSI TIA/EIA-422-B, TIA/EIA-423-B, and ITU V.10/V.11 standards, with a typical quiescent current of 10mA and a common-mode input range of ±7V. Input hysteresis is 60mV typical, and propagation delay is 17ns typical.
Enhanced Product Quadruple Differential Line Receiver 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1016540-AM26C32MDREP
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Enhanced Product Quadruple Differential Line Receiver 16-SOIC -55 to 125 Product overview: AM26C32MDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C32MDREP can be used for catalog matching and distributor lookup.
RS-422 Interface IC EP Quad Diff Line Receiver
IC RECEIVER 0/4 16SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26C32MDREP | 1016540-AM26C32MDREP | 710-AM26C32MDREP | AM26C32MDREP | AM26C32MDREP |
| Product Name | AM26C32-EP Enhanced Product Quadruple Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - AM26C32MDREP | SOIC Interface Transceiver IC | RS-422 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 0 # | ||||
| # of Rx | 4 # | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |