Texas Instruments AM1808 Sitara Processor AM1808EZWTA3

Description
Sitara Processor 361-NFBGA
Request a Quote Datasheet
Description
Sitara Processor 361-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1808 Sitara Processor - AM1808EZWTA3 - Texas Instruments
Dallas, TX, United States
AM1808 Sitara Processor
AM1808EZWTA3
AM1808 Sitara Processor AM1808EZWTA3
Sitara Processor 361-NFBGA

Sitara Processor 361-NFBGA

Buy Now Datasheet
Microprocessors - 296-42729-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42729-ND
Microprocessors 296-42729-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit 32bit 375MHz Embedded Microprocessor MPU
694-AM1808EZWTA3
Automotive 32-bit 32bit 375MHz Embedded Microprocessor MPU 694-AM1808EZWTA3
MPU AM18x RISC 32bit 375MHz 1.8V/3.3V Automotive 361-Pin NFBGA Tray Product overview: AM1808EZWTA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 375MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 375MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808EZWTA3 can be used for catalog matching and distributor lookup.

MPU AM18x RISC 32bit 375MHz 1.8V/3.3V Automotive 361-Pin NFBGA Tray Product overview: AM1808EZWTA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 375MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 375MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808EZWTA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM1808EZWTA3 - 1016529-AM1808EZWTA3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1808EZWTA3
1016529-AM1808EZWTA3
Embedded - Embedded - Microprocessors - AM1808EZWTA3 1016529-AM1808EZWTA3
Manufacturer: Texas Instruments Win Source Part Number: 1016529-AM1808EZWTA3 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 361-NFBGA (16x16) Speed(Frequency): 375MHz Security Package / Case: 361-LFBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1016529-AM1808EZWTA3
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 361-NFBGA (16x16)
Speed(Frequency): 375MHz
Security Package / Case: 361-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MPU AM18x RISC 32-Bit 300MHz 1.8V/3.3V 361-Pin NFBGA - 815-AM1808EZWTA3 - Utmel Electronic Limited
Hong Kong, China
MPU AM18x RISC 32-Bit 300MHz 1.8V/3.3V 361-Pin NFBGA
815-AM1808EZWTA3
MPU AM18x RISC 32-Bit 300MHz 1.8V/3.3V 361-Pin NFBGA 815-AM1808EZWTA3
MPU AM18x RISC 32-Bit 300MHz 1.8V/3.3V 361-Pin NFBGA

MPU AM18x RISC 32-Bit 300MHz 1.8V/3.3V 361-Pin NFBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1808EZWTA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1808EZWTA3
Integrated Circuits (ICs) - Embedded - Microprocessors AM1808EZWTA3
IC MPU SITARA 375MHZ 361NFBGA

IC MPU SITARA 375MHZ 361NFBGA

Supplier's Site
Embedded - Microprocessors - AM1808EZWTA3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM1808EZWTA3
Embedded - Microprocessors AM1808EZWTA3
IC MPU SITARA 375MHZ 361NFBGA

IC MPU SITARA 375MHZ 361NFBGA

Supplier's Site Datasheet
Microprocessors - AM1808EZWTA3 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM1808EZWTA3
Microprocessors AM1808EZWTA3
IC MPU SITARA 375MHZ 361NFBGA

IC MPU SITARA 375MHZ 361NFBGA

Supplier's Site Datasheet
Microprocessors - AM1808EZWTA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1808EZWTA3
Microprocessors AM1808EZWTA3
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM1808EZWTA3
Microprocessors - MPU AM1808EZWTA3
Microprocessors - MPU Sitara Processor

Microprocessors - MPU Sitara Processor

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1808EZWTA3 296-42729-ND 694-AM1808EZWTA3 1016529-AM1808EZWTA3 815-AM1808EZWTA3 AM1808EZWTA3 AM1808EZWTA3 AM1808EZWTA3 AM1808EZWTA3 AM1808EZWTA3
Product Name AM1808 Sitara Processor Microprocessors Automotive 32-bit 32bit 375MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM1808EZWTA3 MPU AM18x RISC 32-Bit 300MHz 1.8V/3.3V 361-Pin NFBGA Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors Microprocessors - MPU
Microprocessor Family ARM ARM; ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.2 1.8V, 3.3V 1.2V
Package Type Other; NFBGA Other; 361-LFBGA Other; 361-NFBGA (16x16) Other; 361-LFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 375 to 456 MHz 375 MHz 30 MHz 375 MHz 375 MHz 375 MHz
UARTs 3 3
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
AM1808 Sitara Processor - AM1808BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
AM3352 Sitara Processor - AM3352BZCEA30R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers