Texas Instruments AM1810 Sitara Processor AM1810BZWTA3

Description
Sitara Processor 361-NFBGA -40 to 105
Request a Quote
Description
Sitara Processor 361-NFBGA -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM1810 Sitara Processor from Texas Instruments is designed for low-power industrial applications, specifically targeting PROFIBUS systems. It features a 375-MHz ARM926EJ-S core, which supports both 32-bit and 16-bit instructions, and includes a programmable real-time unit (PRU) subsystem with two independent cores. Each core has 4KB of instruction RAM and 512 bytes of data RAM, allowing for efficient processing and control. The processor is equipped with a comprehensive set of peripherals, including a 10/100 Mbps Ethernet MAC, USB 1.1 and USB 2.0 interfaces, multiple UARTs, and a video port interface. It supports external memory interfaces for both SDRAM and DDR2, enhancing its versatility in various applications. The device also includes advanced power management features, such as clock gating, to optimize energy consumption. With a robust set of development tools available, the AM1810 is suitable for OEMs and ODMs looking to implement complex systems with rich user interfaces and high processing capabilities. Its extended temperature range makes it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The AM1810 Sitara Processor from Texas Instruments is designed for low-power industrial applications, specifically targeting PROFIBUS systems. It features a 375-MHz ARM926EJ-S core, which supports both 32-bit and 16-bit instructions, and includes a programmable real-time unit (PRU) subsystem with two independent cores. Each core has 4KB of instruction RAM and 512 bytes of data RAM, allowing for efficient processing and control. The processor is equipped with a comprehensive set of peripherals, including a 10/100 Mbps Ethernet MAC, USB 1.1 and USB 2.0 interfaces, multiple UARTs, and a video port interface. It supports external memory interfaces for both SDRAM and DDR2, enhancing its versatility in various applications. The device also includes advanced power management features, such as clock gating, to optimize energy consumption. With a robust set of development tools available, the AM1810 is suitable for OEMs and ODMs looking to implement complex systems with rich user interfaces and high processing capabilities. Its extended temperature range makes it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
AM1810 Sitara Processor - AM1810BZWTA3 - Texas Instruments
Dallas, TX, United States
AM1810 Sitara Processor
AM1810BZWTA3
AM1810 Sitara Processor AM1810BZWTA3
Sitara Processor 361-NFBGA -40 to 105

Sitara Processor 361-NFBGA -40 to 105

Buy Now Datasheet
Microprocessors - AM1810BZWTA3-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM1810BZWTA3-ND
Microprocessors AM1810BZWTA3-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1810BZWTA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1810BZWTA3
Integrated Circuits (ICs) - Embedded - Microprocessors AM1810BZWTA3
IC MPU SITARA 375MHZ 361NFBGA

IC MPU SITARA 375MHZ 361NFBGA

Supplier's Site
Microprocessors - AM1810BZWTA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1810BZWTA3
Microprocessors AM1810BZWTA3
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1810BZWTA3 AM1810BZWTA3-ND AM1810BZWTA3 AM1810BZWTA3
Product Name AM1810 Sitara Processor Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V
Package Type Other; NFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
AM3715 Sitara Processor - AM3715CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
AM3356 Sitara Processor - AM3356BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Microprocessors - AM5708BCBDJASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers