The AM1808 is an ARM926EJ-S-based microprocessor for applications requiring rich user interfaces and high processing performance. It is packaged in a 361-ball Pb-free plastic BGA with a 0.80-mm ball pitch (ZWT suffix), measuring 16.00 mm × 16.00 mm. The device operates at 375 MHz or 456 MHz and supports 1.8-V or 3.3-V LVCMOS I/Os, excluding USB and DDR2 interfaces. It includes a 10/100 Mbps Ethernet MAC, USB 2.0 OTG, USB 1.1 OHCI, SATA controller, DDR2/mDDR memory interface, and multiple serial interfaces. The ZWT package variant supports operating temperatures from 0 to 90 °C.
Sitara Processor 361-NFBGA
Sitara processor: Arm9, LPDDR, DDR2, display, Ethernet 361-NFBGA 0 to 90 Product overview: AM1808EZWT3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808EZWT3 can be used for catalog matching and distributor lookup.
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)
Manufacturer: Texas Instruments
Win Source Part Number: 1143388-AM1808EZWT3
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 375MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Family Name: AM1808
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): AM1808BZCE4; AM1808EZCE4; AM1808BZWT4;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC MPU SITARA 375MHZ 361NFBGA
Microprocessors - MPU Sitara Processor
IC MPU SITARA 375MHZ 361NFBGA
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)
IC MPU SITARA 375MHZ 361NFBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1808EZWT3 | 694-AM1808EZWT3 | 296-42728-ND | 1143388-AM1808EZWT3 | AM1808EZWT3 | AM1808EZWT3 | AM1808EZWT3 | AM1808EZWT3 | AM1808EZWT3 |
| Product Name | AM1808 Sitara Processor | Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - AM1808EZWT3 | Embedded - Microprocessors | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S | ARM926EJ-S | |||
| Supply Voltage | 1.8V; 3.3V | 1.2 | 1.8V; 3.3V | 1.8V, 3.3V | |||||
| Package Type | Other; NFBGA | Other; 361-LFBGA | BGA; Other; 361-LFBGA | Other; 361-LFBGA | |||||
| Clock Speed | 375 to 456 MHz | 30 MHz | 375 MHz | 375 MHz | 375 MHz | 375 MHz | |||
| UARTs | 3 |