The AM1808 is an ARM926EJ-S-based applications processor designed for embedded applications requiring rich user interfaces and high processing performance. It is packaged in a 361-ball NFBGA with a 0.65-mm ball pitch and measures 13.00 mm × 13.00 mm. The device operates at 375 or 456 MHz and supports extended temperature range from -40 °C to 105 °C. It features 128 KB of on-chip memory, dual external memory interfaces including DDR2 and EMIFA, USB 2.0 OTG and USB 1.1 OHCI, a 10/100 Mbps Ethernet MAC, and multiple serial interfaces including UART, SPI, I2C, and McBSP. The processor includes programmable real-time unit cores, a video port interface, and a SATA controller supporting SATA I and II. The AM1808EZCEA3 variant is qualified for extended temperature operation and uses a tin-silver-copper solder finish with Level-3 MSL rating.
Sitara Processor 361-NFBGA
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)
IC MPU SITARA 375MHZ 361NFBGA
Microprocessors - MPU Sitara Processor
IC MPU SITARA 375MHZ 361NFBGA
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1808EZCEA3 | AM1808EZCEA3-ND | AM1808EZCEA3 | AM1808EZCEA3 | AM1808EZCEA3 | AM1808EZCEA3 |
| Product Name | AM1808 Sitara Processor | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU | Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S | |
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | ||||
| Package Type | Other; NFBGA | Other; 361-LFBGA | BGA; Other; 361-LFBGA | |||
| Clock Speed | 375 to 456 MHz | 375 MHz | 375 MHz | 375 MHz | ||
| UARTs | 3 |