Texas Instruments AM1707 Sitara Processor AM1707DZKBD4

Description
Sitara Processor 256-BGA
Request a Quote Datasheet
Description
Sitara Processor 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1707 Sitara Processor - AM1707DZKBD4 - Texas Instruments
Dallas, TX, United States
AM1707 Sitara Processor
AM1707DZKBD4
AM1707 Sitara Processor AM1707DZKBD4
Sitara Processor 256-BGA

Sitara Processor 256-BGA

Buy Now Datasheet
Microprocessors - AM1707DZKBD4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM1707DZKBD4-ND
Microprocessors AM1707DZKBD4-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM1707DZKBD4 - 768428-AM1707DZKBD4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1707DZKBD4
768428-AM1707DZKBD4
Embedded - Embedded - Microprocessors - AM1707DZKBD4 768428-AM1707DZKBD4
Manufacturer: Texas Instruments Win Source Part Number: 768428-AM1707DZKBD4 Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 456MHz Co-Processors/DSP: System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 256-BGA Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART Family Name: AM1707 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): AM1707CZKB4; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768428-AM1707DZKBD4
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 456MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 256-BGA
Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART
Family Name: AM1707
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): AM1707CZKB4;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 456MHz 128KB BGA Embedded Microprocessor MPU - 694-AM1707DZKBD4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 456MHz 128KB BGA Embedded Microprocessor MPU
694-AM1707DZKBD4
32-bit 456MHz 128KB BGA Embedded Microprocessor MPU 694-AM1707DZKBD4
32-bit ARM MPU, 456MHz, 128KB RAM, Ethernet, USB, BGA Product overview: AM1707DZKBD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 456MHz, 128KB, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 456MHz, 128KB, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1707DZKBD4 can be used for catalog matching and distributor lookup.

32-bit ARM MPU, 456MHz, 128KB RAM, Ethernet, USB, BGA Product overview: AM1707DZKBD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 456MHz, 128KB, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 456MHz, 128KB, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1707DZKBD4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM1707DZKBD4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1707DZKBD4
Microprocessors AM1707DZKBD4
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1707DZKBD4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1707DZKBD4
Integrated Circuits (ICs) - Embedded - Microprocessors AM1707DZKBD4
IC MPU SITARA 456MHZ 256BGA

IC MPU SITARA 456MHZ 256BGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1707DZKBD4 AM1707DZKBD4-ND 768428-AM1707DZKBD4 694-AM1707DZKBD4 AM1707DZKBD4 AM1707DZKBD4
Product Name AM1707 Sitara Processor Microprocessors Embedded - Embedded - Microprocessors - AM1707DZKBD4 32-bit 456MHz 128KB BGA Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.8V, 3.3V 1.3V
Package Type Other; BGA BGA; Other; 256-BGA Other; BGA BGA; Other; 256-BGA
Clock Speed 375 to 456 MHz 456 MHz 456 MHz 456 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
AM1808 Sitara Processor - AM1808BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
DM385 DaVinci Digital Media Processor - DM385AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
DM385 DaVinci Digital Media Processor - DM385AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details