The AM1705 is a low-power ARM microprocessor based on the ARM926EJ-S core, designed for industrial automation, test and measurement, and embedded control applications. It features a 375 MHz or 456 MHz ARM926EJ-S RISC processor with 16 KB instruction and 16 KB data caches, 128 KB of RAM, and 64 KB of ROM. The device includes a 10/100 Mbps Ethernet MAC with RMII, USB 2.0 OTG with integrated PHY, three UARTs, two I2C ports, two SPI ports, three eHRPWMs, three eCAP modules, two eQEP modules, and dual external memory interfaces (EMIFA and EMIFB). It is packaged in a 176-pin PowerPAD plastic quad flat pack (HLQFP) measuring 24.00 mm × 24.00 mm, and supports commercial, industrial, and extended temperature ranges.
Sitara Processor 176-HLQFP -40 to 90
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 176-HLQFP (24x24)
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 176-HLQFP (24x24)
IC MPU SITARA 456MHZ 176HLQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1705BPTPD4 | AM1705BPTPD4-ND | AM1705BPTPD4 | AM1705BPTPD4 |
| Product Name | AM1705 Sitara Processor | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | ARM | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S |
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | ||
| Package Type | Other; HLQFP | LFQP; Other; 176-LQFP Exposed Pad | QFP; Other; 176-LQFP Exposed Pad | QFP |
| Clock Speed | 375 to 456 MHz | 456 MHz | 456 MHz | 456 MHz |
| UARTs | 3 |