Sitara Processor 361-NFBGA
Sitara processor: Arm9, LPDDR, DDR2, Ethernet 361-NFBGA -40 to 90 Product overview: AM1802EZWTD3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1802EZWTD3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768430-AM1802EZWTD3
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 300MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART
Family Name: AM1802
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 361-NFBGA (16x16)
IC MPU SITARA 300MHZ 361NFBGA
Microprocessors - MPU Sitara Processor
IC MPU SITARA 300MHZ 361NFBGA
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 361-NFBGA (16x16)
IC MPU SITARA 300MHZ 361NFBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1802EZWTD3 | 694-AM1802EZWTD3 | 768430-AM1802EZWTD3 | 296-AM1802EZWTD3-ND | AM1802EZWTD3 | AM1802EZWTD3 | AM1802EZWTD3 | AM1802EZWTD3 | AM1802EZWTD3 |
| Product Name | AM1802 Sitara Processor | Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - AM1802EZWTD3 | Microprocessors | Microprocessors | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Microprocessor Family | ARM | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | |||
| Supply Voltage | 1.8V; 3.3V | 1.2 | 1.8V, 3.3V | 1.8V; 3.3V | |||||
| Package Type | Other; NFBGA | Other; 361-LFBGA | Other; 361-LFBGA | BGA; Other; 361-LFBGA | |||||
| Clock Speed | 300 MHz | 30 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | |||
| UARTs | 3 |