IC MPU 2GHZ 770FCBGA
IC MPU 2GHZ 770FCBGA
IC MPU 2GHZ 770FCBGA
IC MPU 2GHZ 770FCBGA
ARM® Cortex®-A72 Microprocessor IC AM68Ax 2 Core, 64-Bit 2GHz
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 296-AM68A92ATGGHAALZRTR-ND | AM68A92ATGGHAALZR | AM68A92ATGGHAALZR |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 2 Core, 64-Bit | |
| Microprocessor Family | ARM; ARM® Cortex®-A72 | ARM; ARMR CortexR-A72 | ARM® Cortex®-A72 |
| Supply Voltage | 1.8V; 3.3V | ||
| Package Type | Other; 770-BFBGA, FCBGA | Other; 770-BFBGA, FCBGA |