Texas Instruments AM3871 Sitara Processor AM3871CCYE80

Description
Sitara Processor 684-FCBGA 0 to 90
Request a Quote
Description
Sitara Processor 684-FCBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM3871 Sitara Processor from Texas Instruments is a high-performance system-on-chip (SoC) featuring an ARM Cortex-A8 core based on the ARMv7 architecture. It supports dual-issue, superscalar processing and includes a Neon multimedia architecture for enhanced performance in multimedia applications. The processor is equipped with 32KB of instruction and data caches, 512KB of L2 cache, 64KB of RAM, and 48KB of boot ROM, along with 128KB of on-chip memory controller. This processor integrates a robust imaging subsystem capable of handling camera sensor connections and resizing images and videos. It also features an SGX530 3D graphics engine that can deliver up to 25 million polygons per second, supporting various graphics APIs including Direct3D Mobile and OpenGL ES. The AM3871 supports dual 32-bit DDR2/DDR3 SDRAM interfaces, allowing for memory configurations up to 2GB. Additional features include multiple general-purpose I/O pins, configurable UART modules, and a range of communication interfaces such as USB 2.0, PCI Express, and Ethernet. The device is packaged in a 684-pin FCBGA format and operates within a temperature range of 0 to 90 degrees Celsius. This processor is suitable for applications in industrial automation, network communications, and interactive kiosks, making it a versatile choice for engineers looking for a powerful embedded processing solution.

Datasheet Summary
Powered by GS/AI

The AM3871 Sitara Processor from Texas Instruments is a high-performance system-on-chip (SoC) featuring an ARM Cortex-A8 core based on the ARMv7 architecture. It supports dual-issue, superscalar processing and includes a Neon multimedia architecture for enhanced performance in multimedia applications. The processor is equipped with 32KB of instruction and data caches, 512KB of L2 cache, 64KB of RAM, and 48KB of boot ROM, along with 128KB of on-chip memory controller. This processor integrates a robust imaging subsystem capable of handling camera sensor connections and resizing images and videos. It also features an SGX530 3D graphics engine that can deliver up to 25 million polygons per second, supporting various graphics APIs including Direct3D Mobile and OpenGL ES. The AM3871 supports dual 32-bit DDR2/DDR3 SDRAM interfaces, allowing for memory configurations up to 2GB. Additional features include multiple general-purpose I/O pins, configurable UART modules, and a range of communication interfaces such as USB 2.0, PCI Express, and Ethernet. The device is packaged in a 684-pin FCBGA format and operates within a temperature range of 0 to 90 degrees Celsius. This processor is suitable for applications in industrial automation, network communications, and interactive kiosks, making it a versatile choice for engineers looking for a powerful embedded processing solution.

Suppliers

Company
Product
Description
Supplier Links
AM3871 Sitara Processor - AM3871CCYE80 - Texas Instruments
Dallas, TX, United States
AM3871 Sitara Processor
AM3871CCYE80
AM3871 Sitara Processor AM3871CCYE80
Sitara Processor 684-FCBGA 0 to 90

Sitara Processor 684-FCBGA 0 to 90

Buy Now Datasheet
Microprocessors - AM3871CCYE80-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM3871CCYE80-ND
Microprocessors AM3871CCYE80-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 80MHz 684-FCBGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 80MHz 684-FCBGA (23x23)

Buy Now Datasheet
Microprocessors - AM3871CCYE80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3871CCYE80
Microprocessors AM3871CCYE80
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 80MHz 684-FCBGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 80MHz 684-FCBGA (23x23)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3871CCYE80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3871CCYE80
Integrated Circuits (ICs) - Embedded - Microprocessors AM3871CCYE80
IC MPU SITARA 80MHZ 684FCBGA

IC MPU SITARA 80MHZ 684FCBGA

Supplier's Site
Embedded - Microprocessors - AM3871CCYE80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3871CCYE80
Embedded - Microprocessors AM3871CCYE80
IC MPU SITARA 80MHZ 684FCBGA

IC MPU SITARA 80MHZ 684FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3871CCYE80 AM3871CCYE80-ND AM3871CCYE80 AM3871CCYE80 AM3871CCYE80
Product Name AM3871 Sitara Processor Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.5V; 1.8V; 3.3V 1.8V; 3.3V
Package Type Other; FCBGA Other; 684-BFBGA, FCBGA BGA; Other; 684-BFBGA, FCBGA
Clock Speed 1000 MHz 80 MHz 80 MHz 80 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5718BABCXQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
DM3730 Digital Media Processor - DM3730CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA712BEGCBDRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers