Texas Instruments AM3352 Sitara Processor AM3352BZCED30

Description
Sitara Processor 298-NFBGA -40 to 90
Request a Quote Datasheet
Description
Sitara Processor 298-NFBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3352 Sitara Processor - AM3352BZCED30 - Texas Instruments
Dallas, TX, United States
AM3352 Sitara Processor
AM3352BZCED30
AM3352 Sitara Processor AM3352BZCED30
Sitara Processor 298-NFBGA -40 to 90

Sitara Processor 298-NFBGA -40 to 90

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3352BZCED30 - 810748-AM3352BZCED30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3352BZCED30
810748-AM3352BZCED30
Embedded - Embedded - Microprocessors - AM3352BZCED30 810748-AM3352BZCED30
Manufacturer: Texas Instruments Win Source Part Number: 810748-AM3352BZCED30 Packaging: Tray Core Processor: ARM Cortex -A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 300MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Supplier Device Package: 298-NFBGA (13x13) Temperature Range - Operating: -40°C ~ 90°C Manufacturer Package: 298-LFBGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: AM3352

Manufacturer: Texas Instruments
Win Source Part Number: 810748-AM3352BZCED30
Packaging: Tray
Core Processor: ARM Cortex -A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 300MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Supplier Device Package: 298-NFBGA (13x13)
Temperature Range - Operating: -40°C ~ 90°C
Manufacturer Package: 298-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: AM3352

Buy Now
Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU - 694-AM3352BZCED30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU
694-AM3352BZCED30
Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU 694-AM3352BZCED30
MPU AM335x RISC 32bit 300MHz 1.8V/3.3V Automotive 298-Pin NFBGA Tray Product overview: AM3352BZCED30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 300MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 300MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCED30 can be used for catalog matching and distributor lookup.

MPU AM335x RISC 32bit 300MHz 1.8V/3.3V Automotive 298-Pin NFBGA Tray Product overview: AM3352BZCED30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 300MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 300MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCED30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-42896-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42896-ND
Microprocessors 296-42896-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352BZCED30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3352BZCED30
Integrated Circuits (ICs) - Embedded - Microprocessors AM3352BZCED30
IC MPU SITARA 300MHZ 298NFBGA

IC MPU SITARA 300MHZ 298NFBGA

Supplier's Site
Microprocessors - AM3352BZCED30 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3352BZCED30
Microprocessors AM3352BZCED30
IC MPU SITARA 300MHZ 298NFBGA

IC MPU SITARA 300MHZ 298NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3352BZCED30
Microprocessors - MPU AM3352BZCED30
Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Buy Now Datasheet
Microprocessors - AM3352BZCED30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3352BZCED30
Microprocessors AM3352BZCED30
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3352BZCED30 810748-AM3352BZCED30 694-AM3352BZCED30 296-42896-ND AM3352BZCED30 AM3352BZCED30 AM3352BZCED30 AM3352BZCED30
Product Name AM3352 Sitara Processor Embedded - Embedded - Microprocessors - AM3352BZCED30 Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.1 1.8V; 3.3V
Package Type Other; NFBGA Other; 298-LFBGA Other; 298-LFBGA BGA; Other; 298-LFBGA
Clock Speed 300 to 1000 MHz 26 MHz 300 MHz 300 MHz 300 MHz 300 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
AM3359 Sitara Processor - AM3359BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
AM3352 Sitara Processor - AM3352BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Microprocessors - 296-AM6442BSDGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers